Rochester Electronics Memory - SRAM - MT55L64L32F1T-12 MT55L64L32F1T-12

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928448-MT55L64L32F1T -12 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928448-MT55L64L32F1T -12 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - MT55L64L32F1T-12 - 928448-MT55L64L32F1T-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - MT55L64L32F1T-12
928448-MT55L64L32F1T-12
Memory - SRAM - MT55L64L32F1T-12 928448-MT55L64L32F1T-12
Manufacturer: Micron Technology Inc. Win Source Part Number: 928448-MT55L64L32F1T -12 Series: * Features: Memory IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928448-MT55L64L32F1T-12
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
ZBT SRAM, 64KX32, 9NS PQFP100

ZBT SRAM, 64KX32, 9NS PQFP100

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 928448-MT55L64L32F1T-12 MT55L64L32F1T-12
Product Name Memory - SRAM - MT55L64L32F1T-12 Memory
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 7GA6Y0060 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers