Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS62WV2568DBLL-45TLI

Description
Win Source Part Number: 1065829-IS62WV2568DB LL-45TLI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45 ns Voltage - Supply: 2.5V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS62WV2568DBLL-45TLI IS62WV2568DBLL45TLI; ECCN: 3A991 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 2156-IS62WV2568DBLL- 45TLI,ISSISSIS62WV25 68DBLL-45TLI Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1065829-IS62WV2568DB LL-45TLI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45 ns Voltage - Supply: 2.5V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS62WV2568DBLL-45TLI IS62WV2568DBLL45TLI; ECCN: 3A991 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 2156-IS62WV2568DBLL- 45TLI,ISSISSIS62WV25 68DBLL-45TLI Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1065829-IS62WV2568DBLL-45TLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1065829-IS62WV2568DBLL-45TLI
Integrated Circuits (ICs) - Memory 1065829-IS62WV2568DBLL-45TLI
Win Source Part Number: 1065829-IS62WV2568DB LL-45TLI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45 ns Voltage - Supply: 2.5V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS62WV2568DBLL-45TLI IS62WV2568DBLL45TLI; ECCN: 3A991 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 2156-IS62WV2568DBLL- 45TLI,ISSISSIS62WV25 68DBLL-45TLI Product Status: Not For New Designs

Win Source Part Number: 1065829-IS62WV2568DBLL-45TLI
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 45 ns
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS62WV2568DBLL-45TLIIS62WV2568DBLL45TLI;
ECCN: 3A991
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 2156-IS62WV2568DBLL-45TLI,ISSISSIS62WV2568DBLL-45TLI
Product Status: Not For New Designs

Buy Now Datasheet
 - IS62WV2568DBLL-45TLI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX8, 45ns, CMOS, PDSO32

Standard SRAM, 256KX8, 45ns, CMOS, PDSO32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV2568DBLL-45TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV2568DBLL-45TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV2568DBLL-45TLI
IC SRAM 2MBIT PARALLEL 32TSOP I

IC SRAM 2MBIT PARALLEL 32TSOP I

Supplier's Site
Memory - IS62WV2568DBLL-45TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-TSOP I

SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-TSOP I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065829-IS62WV2568DBLL-45TLI IS62WV2568DBLL-45TLI IS62WV2568DBLL-45TLI IS62WV2568DBLL-45TLI
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S47SADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers