2114AL - 1K X 4 SRAM
1K X 4 SRAM Product overview: MD2114AL-3/B from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD2114AL-3/B can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Win Source Part Number: 884446-MD2114AL-3/B
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
1K X 4 SRAM
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MD2114AL-3/B | 774-MD2114AL-3/B | 884446-MD2114AL-3/B | MD2114AL-3/B | MD2114AL-3/B | MD2114AL-3/B |
| Product Name | Memory IC and Storage Component | Memory - SRAM - MD2114AL-3/B | Memory | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip |