Keithley Instruments, Inc. Cable 3720-MTC-3

Description
The 3720-MTC-3 is a cable from Keithley. Additional Features: 3m (10 ft.) length 78-pin D-sub female to 78-pin D-sub male cable For use with: 3720, 3723, 3724
Description
The 3720-MTC-3 is a cable from Keithley. Additional Features: 3m (10 ft.) length 78-pin D-sub female to 78-pin D-sub male cable For use with: 3720, 3723, 3724

Suppliers

Company
Product
Description
Supplier Links
The 3720-MTC-3 is a cable from Keithley. Additional Features: 3m (10 ft.) length 78-pin D-sub female to 78-pin D-sub male cable For use with: 3720, 3723, 3724

The 3720-MTC-3 is a cable from Keithley.

Additional Features:

  • 3m (10 ft.) length 78-pin D-sub female to 78-pin D-sub male cable
  • For use with: 3720, 3723, 3724
Supplier's Site
Cable Assembly; Accessory Type Keithley - 59T7977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Accessory Type Keithley
59T7977
Cable Assembly; Accessory Type Keithley 59T7977
CABLE ASSEMBLY; Accessory Type:F-M D Sub Cable; For Use With:Keithley 3720, 3723, 3724 & 3732 Multiplexer Cards; Product Range:-; Features:78 Pin D Sub Female to Male Cable, 3m (10 ft.) RoHS Compliant: Yes

CABLE ASSEMBLY; Accessory Type:F-M D Sub Cable; For Use With:Keithley 3720, 3723, 3724 & 3732 Multiplexer Cards; Product Range:-; Features:78 Pin D Sub Female to Male Cable, 3m (10 ft.) RoHS Compliant: Yes

Supplier's Site
Electrical Cable/Wire - 42833266 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
42833266
Electrical Cable/Wire 42833266
CABLE ASSEMBLY; ACCESSORY TYPE:F-M D SUB CABLE; FOR USE W/ KEITHLEY 3720, 3723, 3724 & 3732 MULTIPLEXER CARDS; PRODUCT RANGE:-; FEATURES:78 PIN D SUB FEMALE TO MALE CABLE, 3M (10 FT.) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY; ACCESSORY TYPE:F-M D SUB CABLE; FOR USE W/ KEITHLEY 3720, 3723, 3724 & 3732 MULTIPLEXER CARDS; PRODUCT RANGE:-; FEATURES:78 PIN D SUB FEMALE TO MALE CABLE, 3M (10 FT.) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3720-MTC-3 59T7977 42833266
Product Name Cable Cable Assembly; Accessory Type Keithley Electrical Cable/Wire
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details