Pomona Electronics Test Lead; BNC; 50 degC (Max.); 150 V (RMS); 20 AWG; Brass (Body) (Triaxial) 5342

Description
Test Lead, BNC Connector Type, 20 AWG Wire Size Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial cable⁄alligator breakout is molded over with PVC for superior strength Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs.
Datasheet
Description
Test Lead, BNC Connector Type, 20 AWG Wire Size Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial cable⁄alligator breakout is molded over with PVC for superior strength Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead; BNC; 50 degC (Max.); 150 V (RMS); 20 AWG; Brass (Body) (Triaxial) - 70198415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; BNC; 50 degC (Max.); 150 V (RMS); 20 AWG; Brass (Body) (Triaxial)
70198415
Test Lead; BNC; 50 degC (Max.); 150 V (RMS); 20 AWG; Brass (Body) (Triaxial) 70198415
Test Lead, BNC Connector Type, 20 AWG Wire Size Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial cable⁄alligator breakout is molded over with PVC for superior strength Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs.

Test Lead, BNC Connector Type, 20 AWG Wire Size

  • Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact
  • Triaxial connector and alligators are tarnish resistant
  • Triaxial cable⁄alligator breakout is molded over with PVC for superior strength
    Cable assembly is designed to mate to triaxial BNC style jacks with 2 lugs.
Supplier's Site
Triax Cable 5342
The 5342 is a triax cable from Pomona. Additional Features: Triaxial BNC Male 3 Lug To Insulated Alligators Cable Assembly Cable assembly is designed to mate to triaxial BNC style jacks with 3 lugs Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact Triaxial connector and alligators are tarnish resistant Triaxial Cable/Alligator breakout is molded over with PVC for superior strength Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals Materials: Triaxial (Male) 3 Lug Bayonet BNC Body and Fittings: Brass, Nickel Plated Intermediate and Center Contacts: Brass, Gold Plated Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow Cable Length: 36” (91.44cm) Marking: "POMONA 5342" Molded Breakout: PVC molded to breakout leads and cable, Color: Black Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green Alligators: Steel, Nickel Plated Insulators: Vinyl. Colors: Black, Red and Green Ratings: Operating Temperature: +50°c (+122°F) Max. Operating Voltage: 150 VRMS The Pomona Electronics 5342 is a Triaxial BNC Male 3 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 3 lugs. The 5342 has nickel plated and brass body fittings with gold plated intermediate and center contacts.

The 5342 is a triax cable from Pomona.

Additional Features:

  • Triaxial BNC Male 3 Lug To Insulated Alligators Cable Assembly
  • Cable assembly is designed to mate to triaxial BNC style jacks with 3 lugs
  • Cable schematic is green alligator to shell, red alligator to center contact & black alligator to outer contact
  • Triaxial connector and alligators are tarnish resistant
  • Triaxial Cable/Alligator breakout is molded over with PVC for superior strength
  • Alligator jaws open up to .300” (7,62mm) for attachment to most test terminals

Materials:

  • Triaxial (Male) 3 Lug Bayonet BNC
  • Body and Fittings: Brass, Nickel Plated
  • Intermediate and Center Contacts: Brass, Gold Plated
  • Cable: Belden 9222. Triaxial conductors 20 AWG, stranding 7 x 28 t.c., 50 Ohm Impedance
  • Polyethylene insulation, shields, tinned copper, .242” (6.15 mm) O.D., Color: Yellow
  • Cable Length: 36” (91.44cm)
  • Marking: "POMONA 5342"
  • Molded Breakout: PVC molded to breakout leads and cable, Color: Black
  • Breakout Leads: 20 AWG, 41 x 36 t.c., PVC Insulated, .087” (2.21 mm) O.D., Color: Black, Red Green
  • Alligators: Steel, Nickel Plated
  • Insulators: Vinyl. Colors: Black, Red and Green

Ratings:

  • Operating Temperature: +50°c (+122°F) Max.
  • Operating Voltage: 150 VRMS

The Pomona Electronics 5342 is a Triaxial BNC Male 3 Lug To Insulated Alligators Cable Assembly. The Cable assembly is designed to mate to triaxial BNC style jacks with 3 lugs. The 5342 has nickel plated and brass body fittings with gold plated intermediate and center contacts.

Supplier's Site Datasheet
Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona - 87F070 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona
87F070
Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona 87F070
TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; Connector Type A:Triaxial BNC Straight Plug; Connector Type B:Alligator Clips (3); Coaxial Cable Type:Belden 9222; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; Connector Type A:Triaxial BNC Straight Plug; Connector Type B:Alligator Clips (3); Coaxial Cable Type:Belden 9222; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 70198415 5342 87F070
Product Name Test Lead; BNC; 50 degC (Max.); 150 V (RMS); 20 AWG; Brass (Body) (Triaxial) Triax Cable Triaxial Cable, 36In, 20Awg, Yellow; Connector Type A Pomona
Application Instrumentation and Control
Connector Type BNC BNC BNC; Triaxial BNC Straight Plug
Rated Temperature 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details