ValueTronics International, Inc. Coaxial Cable 85132E

Description
The 85132E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better Insertion loss is 0.35(f/2) + 0.3, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85132E is less than 0.22 dB and phase is 0.16f + 0.8, where f is frequency in GHz The Agilent 85132E is a 97.2 cm (38.25 in) long1 flexible cable with a 3.5 mm female2 to 7 mm female connector.
Description
The 85132E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better Insertion loss is 0.35(f/2) + 0.3, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85132E is less than 0.22 dB and phase is 0.16f + 0.8, where f is frequency in GHz The Agilent 85132E is a 97.2 cm (38.25 in) long1 flexible cable with a 3.5 mm female2 to 7 mm female connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85132E - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85132E
Coaxial Cable 85132E
The 85132E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better Insertion loss is 0.35(f/2) + 0.3, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85132E is less than 0.22 dB and phase is 0.16f + 0.8, where f is frequency in GHz The Agilent 85132E is a 97.2 cm (38.25 in) long1 flexible cable with a 3.5 mm female2 to 7 mm female connector.

The 85132E is a coaxial cable from Agilent.

Additional Features:

  • 3.5 mm (Test Port) to 7 mm
  • Cable frequency range: DC to 18 GHz with a return loss of 17 dB or better
  • Insertion loss is 0.35(f/2) + 0.3, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85132E is less than 0.22 dB and phase is 0.16f + 0.8, where f is frequency in GHz

The Agilent 85132E is a 97.2 cm (38.25 in) long1 flexible cable with a 3.5 mm female2 to 7 mm female connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85132E
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details