Fluke Cable 5440A-7003

Description
The 5440A-7003 is an EMF plug-in cable from Fluke. Features: Low Thermal Copper EMF Plug-In Cables, Spade Connectors Specifications: Length: Two test leads that each are 24 in ± 1 in (61 cm ± 2.5 cm) long; one test lead that is 48 in ± 1 in (122 cm ± 2.5 cm) long Connector style: Spade lug sized for 1/4 inch (6.35 mm) diameter terminals Connector materials: Copper space lug with gold plating over silver plating (contains no nickel) Cable type: Two conductor shielded cable (Belden 8719 or equivalent) Signal conductors: 16 AWG tinned copper with 19 x 29 stranding Thermal EMF: Less than 1.3 µV per °C when measured while engaged in a five-way binding post of Tellurium Copper Alloy 145, half hard Leakage resistance between two conductors or between either conductor and shield: Greater than 1.0 x 1013 ohms per 100 ft at 45 °C and 75 % R.H. The Fluke 5440A-7003 is a set of three test lead plug-in cables. These test leads use lower thermal emf material connectors than standard test leads, minimizing the emf caused by the temperature difference between the ends of the leads. There are two test leads that are 24 inches in length and one test lead that is 48 inches long. Each test lead is a shielded, two-conductor cable with a separate guard/shield connection.
Description
The 5440A-7003 is an EMF plug-in cable from Fluke. Features: Low Thermal Copper EMF Plug-In Cables, Spade Connectors Specifications: Length: Two test leads that each are 24 in ± 1 in (61 cm ± 2.5 cm) long; one test lead that is 48 in ± 1 in (122 cm ± 2.5 cm) long Connector style: Spade lug sized for 1/4 inch (6.35 mm) diameter terminals Connector materials: Copper space lug with gold plating over silver plating (contains no nickel) Cable type: Two conductor shielded cable (Belden 8719 or equivalent) Signal conductors: 16 AWG tinned copper with 19 x 29 stranding Thermal EMF: Less than 1.3 µV per °C when measured while engaged in a five-way binding post of Tellurium Copper Alloy 145, half hard Leakage resistance between two conductors or between either conductor and shield: Greater than 1.0 x 1013 ohms per 100 ft at 45 °C and 75 % R.H. The Fluke 5440A-7003 is a set of three test lead plug-in cables. These test leads use lower thermal emf material connectors than standard test leads, minimizing the emf caused by the temperature difference between the ends of the leads. There are two test leads that are 24 inches in length and one test lead that is 48 inches long. Each test lead is a shielded, two-conductor cable with a separate guard/shield connection.

Suppliers

Company
Product
Description
Supplier Links
The 5440A-7003 is an EMF plug-in cable from Fluke. Features: Low Thermal Copper EMF Plug-In Cables, Spade Connectors Specifications: Length: Two test leads that each are 24 in ± 1 in (61 cm ± 2.5 cm) long; one test lead that is 48 in ± 1 in (122 cm ± 2.5 cm) long Connector style: Spade lug sized for 1/4 inch (6.35 mm) diameter terminals Connector materials: Copper space lug with gold plating over silver plating (contains no nickel) Cable type: Two conductor shielded cable (Belden 8719 or equivalent) Signal conductors: 16 AWG tinned copper with 19 x 29 stranding Thermal EMF: Less than 1.3 µV per °C when measured while engaged in a five-way binding post of Tellurium Copper Alloy 145, half hard Leakage resistance between two conductors or between either conductor and shield: Greater than 1.0 x 1013 ohms per 100 ft at 45 °C and 75 % R.H. The Fluke 5440A-7003 is a set of three test lead plug-in cables. These test leads use lower thermal emf material connectors than standard test leads, minimizing the emf caused by the temperature difference between the ends of the leads. There are two test leads that are 24 inches in length and one test lead that is 48 inches long. Each test lead is a shielded, two-conductor cable with a separate guard/shield connection.

The 5440A-7003 is an EMF plug-in cable from Fluke.

Features:

  • Low Thermal Copper EMF Plug-In Cables, Spade Connectors

Specifications:

  • Length: Two test leads that each are 24 in ± 1 in (61 cm ± 2.5 cm) long; one test lead that is 48 in ± 1 in (122 cm ± 2.5 cm) long
  • Connector style: Spade lug sized for 1/4 inch (6.35 mm) diameter terminals
  • Connector materials: Copper space lug with gold plating over silver plating (contains no nickel)
  • Cable type: Two conductor shielded cable (Belden 8719 or equivalent)
  • Signal conductors: 16 AWG tinned copper with 19 x 29 stranding
  • Thermal EMF: Less than 1.3 µV per °C when measured while engaged in a five-way binding post of Tellurium Copper Alloy 145, half hard
  • Leakage resistance between two conductors or between either conductor and shield: Greater than 1.0 x 1013 ohms per 100 ft at 45 °C and 75 % R.H.

The Fluke 5440A-7003 is a set of three test lead plug-in cables. These test leads use lower thermal emf material connectors than standard test leads, minimizing the emf caused by the temperature difference between the ends of the leads. There are two test leads that are 24 inches in length and one test lead that is 48 inches long. Each test lead is a shielded, two-conductor cable with a separate guard/shield connection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 5440A-7003
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details