Keithley Instruments, Inc. Cable HV-CA-554-2

Description
The HV-CA-554-2 is a cable from Keithley. Features: High-Voltage Triax Cable Electrical characteristics: Rated voltage: 3300 V Rated amperage: 2.0 A Leakage current: Center to guard: < 100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: < 100 x 10-9 A at 3000 V Full continuity: Center to center Guard to guard Shield to shield Dielectric breakdown voltage: Center/guard to shield: 5250 V The Model CA-554 is a high-voltage triax cable assembly that is terminated on either end with a male high-voltage triax connector. This cable assembly can be used with the Models 2657A High Power System SourceMeter Instrument, 8010 High Power Device Test Fixture, 2657A-PM-200 External Protection Model, and 2657A-LIM-3 LO Interconnect Module.
Description
The HV-CA-554-2 is a cable from Keithley. Features: High-Voltage Triax Cable Electrical characteristics: Rated voltage: 3300 V Rated amperage: 2.0 A Leakage current: Center to guard: < 100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: < 100 x 10-9 A at 3000 V Full continuity: Center to center Guard to guard Shield to shield Dielectric breakdown voltage: Center/guard to shield: 5250 V The Model CA-554 is a high-voltage triax cable assembly that is terminated on either end with a male high-voltage triax connector. This cable assembly can be used with the Models 2657A High Power System SourceMeter Instrument, 8010 High Power Device Test Fixture, 2657A-PM-200 External Protection Model, and 2657A-LIM-3 LO Interconnect Module.

Suppliers

Company
Product
Description
Supplier Links
The HV-CA-554-2 is a cable from Keithley. Features: High-Voltage Triax Cable Electrical characteristics: Rated voltage: 3300 V Rated amperage: 2.0 A Leakage current: Center to guard: < 100 x 10-12 A at 3000 V (see NOTE below) Guard to shield: < 100 x 10-9 A at 3000 V Full continuity: Center to center Guard to guard Shield to shield Dielectric breakdown voltage: Center/guard to shield: 5250 V The Model CA-554 is a high-voltage triax cable assembly that is terminated on either end with a male high-voltage triax connector. This cable assembly can be used with the Models 2657A High Power System SourceMeter Instrument, 8010 High Power Device Test Fixture, 2657A-PM-200 External Protection Model, and 2657A-LIM-3 LO Interconnect Module.

The HV-CA-554-2 is a cable from Keithley.

Features:

  • High-Voltage Triax Cable

Electrical characteristics:

  • Rated voltage: 3300 V
  • Rated amperage: 2.0 A
  • Leakage current:
  • Center to guard: < 100 x 10-12 A at 3000 V (see NOTE below)
  • Guard to shield: < 100 x 10-9 A at 3000 V
  • Full continuity:
  • Center to center
  • Guard to guard
  • Shield to shield
  • Dielectric breakdown voltage:
  • Center/guard to shield: 5250 V

The Model CA-554 is a high-voltage triax cable assembly that is terminated on either end with a male high-voltage triax connector. This cable assembly can be used with the Models 2657A High Power System SourceMeter Instrument, 8010 High Power Device Test Fixture, 2657A-PM-200 External Protection Model, and 2657A-LIM-3 LO Interconnect Module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number HV-CA-554-2
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details