Pomona Electronics Coaxial Cable 5749-72

Description
UNIVERSAL ADAPTER CABLE, 50 OHM, 6 FT, 7
Request a Quote Datasheet
Description
UNIVERSAL ADAPTER CABLE, 50 OHM, 6 FT, 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5749-72 - Powell Electronics, Inc.
Swedesboro, NJ, United States
UNIVERSAL ADAPTER CABLE, 50 OHM, 6 FT, 7

UNIVERSAL ADAPTER CABLE, 50 OHM, 6 FT, 7

Buy Now
Coaxial Cable 5749-72
The 5749-72 is a coaxial cable from Pomona. Additional Features: Universal Adapter Cable, 50 Ohm, 72 In. Materials: Coupler Shell (each end): Brass, Nickel Plated Coupler Conductor: Phosphor Bronze, Gold Plated Strain Relief Boot: PVC Black Cable: RG58C/U, O.D.: 0.195” Frequency: DC – 1.2GHz. Impedance: 50 Ohms Ratings: Operating Voltage: Hands free usage in controlled voltage environments: 500 Vrms maximum. For CE compliance: not intended for hand-held use at voltages above 33 Vrms/70 Vdc. Operating Temperature: +122°F (+50°C) Max. The Pomona Electronics 5749-72 is a Coaxial Cable used with Pomona Universal Adapter Kits, models 5698 and 5748.

The 5749-72 is a coaxial cable from Pomona.

Additional Features:

  • Universal Adapter Cable, 50 Ohm, 72 In.

Materials:

  • Coupler Shell (each end): Brass, Nickel Plated
  • Coupler Conductor: Phosphor Bronze, Gold Plated
  • Strain Relief Boot: PVC Black
  • Cable: RG58C/U, O.D.: 0.195”
  • Frequency: DC – 1.2GHz.
  • Impedance: 50 Ohms

Ratings:

  • Operating Voltage: Hands free usage in controlled voltage environments: 500 Vrms maximum. For CE compliance: not intended for hand-held use at voltages above 33 Vrms/70 Vdc.
  • Operating Temperature: +122°F (+50°C) Max.

The Pomona Electronics 5749-72 is a Coaxial Cable used with Pomona Universal Adapter Kits, models 5698 and 5748.

Supplier's Site Datasheet
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona - 84F952 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona
84F952
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona 84F952
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5749-72 5749-72 84F952
Product Name Coaxial Cable Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona
Cable Type Coaxial; Triaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6430A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details