ValueTronics International, Inc. Coaxial Cable 85131D

Description
The 85131D is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better Insertion loss: 0.3 sqrt(f) + 0.2 dB, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131D is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz The Agilent 85131D is an 53 cm (21 in) long semi-rigid cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to 3.5 mm male connector.
Description
The 85131D is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better Insertion loss: 0.3 sqrt(f) + 0.2 dB, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131D is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz The Agilent 85131D is an 53 cm (21 in) long semi-rigid cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to 3.5 mm male connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85131D - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85131D
Coaxial Cable 85131D
The 85131D is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better Insertion loss: 0.3 sqrt(f) + 0.2 dB, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131D is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz The Agilent 85131D is an 53 cm (21 in) long semi-rigid cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to 3.5 mm male connector.

The 85131D is a coaxial cable from Agilent.

Additional Features:

  • 3.5 mm (Test Port) to 3.5 mm
  • Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better
  • Insertion loss: 0.3 sqrt(f) + 0.2 dB, where f is frequency in GHz, for the test port connector and 1.8 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85131D is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz

The Agilent 85131D is an 53 cm (21 in) long semi-rigid cable set composed of a 3.5 mm female to PSC-3.5 mm female connector and a 3.5 mm female to 3.5 mm male connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85131D
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details