Pomona Electronics Coaxial Cables (RF) 2249-C-36

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-36
2249-C-36
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1018-ND
Coaxial Cables (RF) 501-1018-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

Buy Now Datasheet
Electrical Cable/Wire - 19012274 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
19012274
Electrical Cable/Wire 19012274
BLACK ELECTRICAL TEST EQUIPMENT ASSEMBLY USE WITH RF TRANSMISSION SYSTEM, TEST & MEASUREMENT, THINNET LAN. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT ASSEMBLY USE WITH RF TRANSMISSION SYSTEM, TEST & MEASUREMENT, THINNET LAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Coaxial Cable Assembly, Bnc Male-Male, Rg58C, 3Ft, Black; Connector Type A Pomona - 35F1074 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Bnc Male-Male, Rg58C, 3Ft, Black; Connector Type A Pomona
35F1074
Coaxial Cable Assembly, Bnc Male-Male, Rg58C, 3Ft, Black; Connector Type A Pomona 35F1074
COAXIAL CABLE ASSEMBLY, BNC MALE-MALE, RG58C, 3FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, BNC MALE-MALE, RG58C, 3FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Cable 2249-C-36
The 2249-C-36 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 36" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN application The molded strain relief is directly bonded to the cable jacket for superior strength and durability Teflon insulation and nickel tarnish resistant outer shells used in the BNC connector provide long life and reliability Gold plated center contacts assure the most noise free connection possible The connectors and cable are impedance matched Voltage: 500 Vrms max from center conductor to shield and 33 Vac / 70 Vdc max from shield to earth in controlled hands free testing environments. For CE compliance: not intended for hand-held use at voltage above 33 Vrms / 70 Vdc. Specifications: Impedance: 50 ω Capacitance per 1 foot/0,304 meters: 30.8 pf Power Loss/100 Ft @ 1 MHz: 0.44 dB Insulation: Polyethylene American Wire Gauge: 20 Center Strands X AWG: 19 X 36 Wire Type: Tinned Copper Jacket Material: Polyvinyl Chloride Non-Contaminating Cable OD: .195 Shield: Tinned Copper Braid Temperature (w/o connectors) °C: -40 to +85 Materials: BNC Male: Body: Brass, Tarnish Resistant Nickel Plating Dielectric: PTFE Center Contact: Gold Plated Brass Strain Relief: PVC molded directly to cable and connectors Applications: Test & Measurement, RF Communications, Communications & Networking, Electronics Design, Electronics Service, Computer Hardware, Instrumentation, Instrumentation The 2249-C-36 is a 36-inch RG58C/U RF/Coaxial Cable Assembly with BNC male to BNC male connectors, PE insulation, tinned copper wire type, polyvinyl chloride non-contaminating (PVCNC) jacket and tinned copper braid shield. The moulded strain relief is directly bonded to the cable jacket for superior strength and durability. PTFE insulation and nickel tarnish-resistant outer shells used in the BNC connector provide long life and reliability. Gold-plated brass center contacts assure the most noise free connection possible. The connectors and cable is impedance matched.

The 2249-C-36 is a coaxial cable from Pomona.

Additional Features:

  • Type: RG58C/U
  • 36" Cable Assembly with BNC Male on Each End
  • 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN application
  • The molded strain relief is directly bonded to the cable jacket for superior strength and durability
  • Teflon insulation and nickel tarnish resistant outer shells used in the BNC connector provide long life and reliability
  • Gold plated center contacts assure the most noise free connection possible
  • The connectors and cable are impedance matched
  • Voltage: 500 Vrms max from center conductor to shield and 33 Vac / 70 Vdc max from shield to earth in controlled hands free testing environments. For CE compliance: not intended for hand-held use at voltage above 33 Vrms / 70 Vdc.

Specifications:

  • Impedance: 50 Ω
  • Capacitance per 1 foot/0,304 meters: 30.8 pf
  • Power Loss/100 Ft @ 1 MHz: 0.44 dB
  • Insulation: Polyethylene
  • American Wire Gauge: 20
  • Center Strands X AWG: 19 X 36
  • Wire Type: Tinned Copper
  • Jacket Material: Polyvinyl Chloride Non-Contaminating
  • Cable OD: .195
  • Shield: Tinned Copper Braid
  • Temperature (w/o connectors) °C: -40 to +85

Materials:

  • BNC Male:
  • Body: Brass, Tarnish Resistant Nickel Plating
  • Dielectric: PTFE
  • Center Contact: Gold Plated Brass
  • Strain Relief: PVC molded directly to cable and connectors

Applications:

  • Test & Measurement, RF Communications, Communications & Networking, Electronics Design, Electronics Service, Computer Hardware, Instrumentation, Instrumentation

The 2249-C-36 is a 36-inch RG58C/U RF/Coaxial Cable Assembly with BNC male to BNC male connectors, PE insulation, tinned copper wire type, polyvinyl chloride non-contaminating (PVCNC) jacket and tinned copper braid shield. The moulded strain relief is directly bonded to the cable jacket for superior strength and durability. PTFE insulation and nickel tarnish-resistant outer shells used in the BNC connector provide long life and reliability. Gold-plated brass center contacts assure the most noise free connection possible. The connectors and cable is impedance matched.

Supplier's Site Datasheet
RF Cable Assemblies - 2249-C-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-36
RF Cable Assemblies 2249-C-36
RF Cable Assemblies BNC-BNC MALE 3'

RF Cable Assemblies BNC-BNC MALE 3'

Buy Now Datasheet
Cable Assy; 36 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 36 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed
70197383
Cable Assy; 36 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed 70197383
BNC Cable Assembly, 20 AWG Wire Size, 50 Ohms Impedance, 0.195 in. Cable OD, Polyethylene Insulation Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

BNC Cable Assembly, 20 AWG Wire Size, 50 Ohms Impedance, 0.195 in. Cable OD, Polyethylene Insulation
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Radwell International Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-36 501-1018-ND 19012274 35F1074 2249-C-36 2249-C-36 70197383
Product Name Coaxial Cables (RF) Electrical Cable/Wire Coaxial Cable Assembly, Bnc Male-Male, Rg58C, 3Ft, Black; Connector Type A Pomona Coaxial Cable RF Cable Assemblies Cable Assy; 36 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC; BNC Straight Plug BNC BNC
Gender Male-Male
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details