Pomona Electronics Coaxial Cables (RF) 5054-36

Description
"Cable Assembly Coaxial BNC 2 Lug Triax to BNC 2 Lug Triax RG-58A 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC 2 Lug Triax to BNC 2 Lug Triax RG-58A 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2080-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2080-ND
Coaxial Cables (RF) 501-2080-ND
"Cable Assembly Coaxial BNC 2 Lug Triax to BNC 2 Lug Triax RG-58A 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC 2 Lug Triax to BNC 2 Lug Triax RG-58A 36.00"" (914.40mm)"

Buy Now Datasheet
Triax Cable 5054-36
The 5054-36 is a triax cable from Pomona. Additional Features: Triaxial Cable Assembly Triaxial 2 Lug Male Each End, On Belden 9222 Triaxial Cable Connector – 1st End: Triaxial Cable Male (BNC 2 Lug Bayonet Style) Body and Fittings: Brass, Tarnish Resistant Intermediate and Center contacts: Gold Plated Brass per MIL-C-39012 Cable: Belden 9222 Triaxial Cable 20 AWG stranding 7x28, T.C. Polyethylene Insulation, 6.15 (.242) O.D. Color: Yellow Marking: “POMONA ELECTRONICS 5054-XX” Connector – 2nd End: Same as first. Ratings: Operating Voltage: 500 VRMS Nominal Impedance: 50 Ohms Triaxial cables are a standard accessory when conducting precise low-current testing. Triax cables feature a core and inner shield that are maintained at the same potential in order to practically eliminate current leakage. The Pomona 5054-36 triaxial male 2 lugs cable assembly features tarnish resistant fittings and gold plated brass center contacts that meet MIL-C-39012 standards.

The 5054-36 is a triax cable from Pomona.

Additional Features:

  • Triaxial Cable Assembly Triaxial 2 Lug Male Each End, On Belden 9222 Triaxial Cable
  • Connector – 1st End: Triaxial Cable Male (BNC 2 Lug Bayonet Style)
  • Body and Fittings: Brass, Tarnish Resistant
  • Intermediate and Center contacts: Gold Plated Brass per MIL-C-39012
  • Cable: Belden 9222 Triaxial Cable
  • 20 AWG stranding 7x28, T.C. Polyethylene Insulation, 6.15 (.242) O.D. Color: Yellow
  • Marking: “POMONA ELECTRONICS 5054-XX”
  • Connector – 2nd End: Same as first.

Ratings:

  • Operating Voltage: 500 VRMS
  • Nominal Impedance: 50 Ohms

Triaxial cables are a standard accessory when conducting precise low-current testing. Triax cables feature a core and inner shield that are maintained at the same potential in order to practically eliminate current leakage. The Pomona 5054-36 triaxial male 2 lugs cable assembly features tarnish resistant fittings and gold plated brass center contacts that meet MIL-C-39012 standards.

Supplier's Site Datasheet
RF Cable Assemblies - 5054-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
5054-36
RF Cable Assemblies 5054-36
RF Cable Assemblies TRIAXIAL 2 LUG MALE EACH END, 36"

RF Cable Assemblies TRIAXIAL 2 LUG MALE EACH END, 36"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 78B1833 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
78B1833
Coaxial Cable Assembly; Connector Type A Pomona 78B1833
COAXIAL CABLE ASSEMBLY; Connector Type A:Triaxial BNC Straight Plug; Connector Type B:Triaxial BNC Straight Plug; Coaxial Cable Type:Belden 9222; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:Triaxial BNC Straight Plug; Connector Type B:Triaxial BNC Straight Plug; Coaxial Cable Type:Belden 9222; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5054-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
5054-36
Cable Assemblies - Coaxial Cables (RF) 5054-36
CBL ASSY BNC 2LUG TRIAX PL-P 36"

CBL ASSY BNC 2LUG TRIAX PL-P 36"

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2080-ND 5054-36 5054-36 78B1833 5054-36
Product Name Coaxial Cables (RF) Triax Cable RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Triaxial Triaxial Coaxial
Connector Type BNC BNC; Triaxial BNC Straight Plug
Unlock Full Specs
to access all available technical data