Keithley Instruments, Inc. Cable 7020-MTC-2

Description
The 7020-MTC-2 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (45) 96-pin female to 96-pin female 2m, 6.6 ft. For use with: 7020 The Keithley 7020-MTC-2 is a 2m (6.6 ft.) mass terminated cable assembly for connection to the 7020. The cable has 45 pairs with outer shield. The cable is terminated at each end with 96-pin female DIN connectors with strain relief.
Description
The 7020-MTC-2 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (45) 96-pin female to 96-pin female 2m, 6.6 ft. For use with: 7020 The Keithley 7020-MTC-2 is a 2m (6.6 ft.) mass terminated cable assembly for connection to the 7020. The cable has 45 pairs with outer shield. The cable is terminated at each end with 96-pin female DIN connectors with strain relief.

Suppliers

Company
Product
Description
Supplier Links
The 7020-MTC-2 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (45) 96-pin female to 96-pin female 2m, 6.6 ft. For use with: 7020 The Keithley 7020-MTC-2 is a 2m (6.6 ft.) mass terminated cable assembly for connection to the 7020. The cable has 45 pairs with outer shield. The cable is terminated at each end with 96-pin female DIN connectors with strain relief.

The 7020-MTC-2 is a cable from Keithley.

Additional Features:

  • Mass Terminated Assembly
  • Twisted pair (45)
  • 96-pin female to 96-pin female
  • 2m, 6.6 ft.
  • For use with: 7020

The Keithley 7020-MTC-2 is a 2m (6.6 ft.) mass terminated cable assembly for connection to the 7020. The cable has 45 pairs with outer shield. The cable is terminated at each end with 96-pin female DIN connectors with strain relief.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7020-MTC-2
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details