B&K Precision Cable CC21

Description
The CC21 is a cable from BK Precision. Additional Features: BNC Breakout to Alligator Clips Test Leads 50 Ohm Impedance RG58C/u cable 500Vrms voltage rating 40" cable length The BK Precision CC21 is a Test Lead set with BNC breakout to alligator clips and RG58C/u cable, with a 500Vrms voltage rating and 40" cable length.
Description
The CC21 is a cable from BK Precision. Additional Features: BNC Breakout to Alligator Clips Test Leads 50 Ohm Impedance RG58C/u cable 500Vrms voltage rating 40" cable length The BK Precision CC21 is a Test Lead set with BNC breakout to alligator clips and RG58C/u cable, with a 500Vrms voltage rating and 40" cable length.

Suppliers

Company
Product
Description
Supplier Links
Cable CC21
The CC21 is a cable from BK Precision. Additional Features: BNC Breakout to Alligator Clips Test Leads 50 Ohm Impedance RG58C/u cable 500Vrms voltage rating 40" cable length The BK Precision CC21 is a Test Lead set with BNC breakout to alligator clips and RG58C/u cable, with a 500Vrms voltage rating and 40" cable length.

The CC21 is a cable from BK Precision.

Additional Features:

  • BNC Breakout to Alligator Clips Test Leads
  • 50 Ohm Impedance
  • RG58C/u cable
  • 500Vrms voltage rating
  • 40" cable length

The BK Precision CC21 is a Test Lead set with BNC breakout to alligator clips and RG58C/u cable, with a 500Vrms voltage rating and 40" cable length.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number CC21
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details