Pomona Electronics Triax Cable 5300

Description
The 5300 is a triax cable from Pomona. Additional Features: BNC (F) To Triaxial 3 Lug (M) Provides an easy interface between a BNC (M) and a 3 lug triax (F) Materials: Body and Fittings – Nickel Plated Brass, Male Contact – Gold Plated Brass, Female Contact – Gold Plated Beryllium Copper Dielectric: Teflon per L-P-403 Finish: Body and Fittings: Tarnish resistant Center & Intermediate Contacts: Gold Plated Outer Contact: Tarnish resistant Marking: “Pomona 5300” Ratings: Operating Voltage: Shield/Earth: 30VAC/60VDC Max. For hands free testing in a controlled Voltage Environment: 500 VDC. Frequency Range: DC to 500 MHz. The Pomona 5300 is a BNC jack to triaxial 3 lug plug Adapter provides an easy interface. Body and fittings are made of brass with nickel plated finish, gold plated brass male contacts, gold plated beryllium copper female contacts and PTFE dielectric (as per L-P-403).
Datasheet
Description
The 5300 is a triax cable from Pomona. Additional Features: BNC (F) To Triaxial 3 Lug (M) Provides an easy interface between a BNC (M) and a 3 lug triax (F) Materials: Body and Fittings – Nickel Plated Brass, Male Contact – Gold Plated Brass, Female Contact – Gold Plated Beryllium Copper Dielectric: Teflon per L-P-403 Finish: Body and Fittings: Tarnish resistant Center & Intermediate Contacts: Gold Plated Outer Contact: Tarnish resistant Marking: “Pomona 5300” Ratings: Operating Voltage: Shield/Earth: 30VAC/60VDC Max. For hands free testing in a controlled Voltage Environment: 500 VDC. Frequency Range: DC to 500 MHz. The Pomona 5300 is a BNC jack to triaxial 3 lug plug Adapter provides an easy interface. Body and fittings are made of brass with nickel plated finish, gold plated brass male contacts, gold plated beryllium copper female contacts and PTFE dielectric (as per L-P-403).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triax Cable 5300
The 5300 is a triax cable from Pomona. Additional Features: BNC (F) To Triaxial 3 Lug (M) Provides an easy interface between a BNC (M) and a 3 lug triax (F) Materials: Body and Fittings – Nickel Plated Brass, Male Contact – Gold Plated Brass, Female Contact – Gold Plated Beryllium Copper Dielectric: Teflon per L-P-403 Finish: Body and Fittings: Tarnish resistant Center & Intermediate Contacts: Gold Plated Outer Contact: Tarnish resistant Marking: “Pomona 5300” Ratings: Operating Voltage: Shield/Earth: 30VAC/60VDC Max. For hands free testing in a controlled Voltage Environment: 500 VDC. Frequency Range: DC to 500 MHz. The Pomona 5300 is a BNC jack to triaxial 3 lug plug Adapter provides an easy interface. Body and fittings are made of brass with nickel plated finish, gold plated brass male contacts, gold plated beryllium copper female contacts and PTFE dielectric (as per L-P-403).

The 5300 is a triax cable from Pomona.

Additional Features:

  • BNC (F) To Triaxial 3 Lug (M)
  • Provides an easy interface between a BNC (M) and a 3 lug triax (F)

Materials:

  • Body and Fittings – Nickel Plated Brass, Male Contact – Gold Plated Brass, Female Contact – Gold Plated Beryllium Copper
  • Dielectric: Teflon per L-P-403
  • Finish: Body and Fittings: Tarnish resistant
  • Center & Intermediate Contacts: Gold Plated
  • Outer Contact: Tarnish resistant
  • Marking: “Pomona 5300”

Ratings:

  • Operating Voltage: Shield/Earth: 30VAC/60VDC Max. For hands free testing in a controlled Voltage
  • Environment: 500 VDC.
  • Frequency Range: DC to 500 MHz.

The Pomona 5300 is a BNC jack to triaxial 3 lug plug Adapter provides an easy interface. Body and fittings are made of brass with nickel plated finish, gold plated brass male contacts, gold plated beryllium copper female contacts and PTFE dielectric (as per L-P-403).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 5300
Product Name Triax Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60033A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-2400/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers