ValueTronics International, Inc. Coaxial Cable 85134E

Description
The 85134E is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better Insertion loss is 0.46 sqrt (f) + 0.3, where f is frequency in GHz, for the test port connector and 2.7 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85134E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz The Agilent 85134E is a 97.2 cm (38.25 in) long1 flexible cable with a 2.4 mm female2 to PSC-3.5 mm female connector.
Description
The 85134E is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better Insertion loss is 0.46 sqrt (f) + 0.3, where f is frequency in GHz, for the test port connector and 2.7 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85134E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz The Agilent 85134E is a 97.2 cm (38.25 in) long1 flexible cable with a 2.4 mm female2 to PSC-3.5 mm female connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85134E - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85134E
Coaxial Cable 85134E
The 85134E is a coaxial cable from Agilent. Additional Features: 2.4 mm to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better Insertion loss is 0.46 sqrt (f) + 0.3, where f is frequency in GHz, for the test port connector and 2.7 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85134E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz The Agilent 85134E is a 97.2 cm (38.25 in) long1 flexible cable with a 2.4 mm female2 to PSC-3.5 mm female connector.

The 85134E is a coaxial cable from Agilent.

Additional Features:

  • 2.4 mm to 3.5 mm
  • Cable frequency range: DC to 26.5 GHz with a return loss of 16 dB or better
  • Insertion loss is 0.46 sqrt (f) + 0.3, where f is frequency in GHz, for the test port connector and 2.7 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85134E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz

The Agilent 85134E is a 97.2 cm (38.25 in) long1 flexible cable with a 2.4 mm female2 to PSC-3.5 mm female connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85134E
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 1745292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details