ValueTronics International, Inc. Coaxial Cable 85133E

Description
The 85133E is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better. Insertion loss is 0.446 + 0.017F + 0.456√F for the test port connector and 4.52 dB at maximum frequency for the device connector. Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius. Stability of the Agilent 85133E is less than 0.15 dB and phase is 0.17° f + 0.5°, where f is frequency in GHz. The Agilent 85133E Flexible Cable is 97cm long (38 inches), with a 2.4 mm female to PSC-2.4 mm female connector.
Description
The 85133E is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better. Insertion loss is 0.446 + 0.017F + 0.456√F for the test port connector and 4.52 dB at maximum frequency for the device connector. Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius. Stability of the Agilent 85133E is less than 0.15 dB and phase is 0.17° f + 0.5°, where f is frequency in GHz. The Agilent 85133E Flexible Cable is 97cm long (38 inches), with a 2.4 mm female to PSC-2.4 mm female connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85133E - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85133E
Coaxial Cable 85133E
The 85133E is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better. Insertion loss is 0.446 + 0.017F + 0.456√F for the test port connector and 4.52 dB at maximum frequency for the device connector. Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius. Stability of the Agilent 85133E is less than 0.15 dB and phase is 0.17° f + 0.5°, where f is frequency in GHz. The Agilent 85133E Flexible Cable is 97cm long (38 inches), with a 2.4 mm female to PSC-2.4 mm female connector.

The 85133E is a coaxial cable from Agilent.

Additional Features:

  • 2.4 mm
  • Cable frequency range: DC to 50 GHz with a return loss of 15 dB or better.
  • Insertion loss is 0.446 + 0.017F + 0.456√F for the test port connector and 4.52 dB at maximum frequency for the device connector.
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius.
  • Stability of the Agilent 85133E is less than 0.15 dB and phase is 0.17° f + 0.5°, where f is frequency in GHz.

The Agilent 85133E Flexible Cable is 97cm long (38 inches), with a 2.4 mm female to PSC-2.4 mm female connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85133E
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-7.5-N-R3G8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details