Keithley Instruments, Inc. GPIB Cable 7006-1

Description
The 7006-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 1m. One feed through connecter One standard IEEE-488 connector The Keithley 7006-1 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.
Description
The 7006-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 1m. One feed through connecter One standard IEEE-488 connector The Keithley 7006-1 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.

Suppliers

Company
Product
Description
Supplier Links
GPIB Cable 7006-1
The 7006-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Shielded GPIB Cable with In-Line Connector, 1m. One feed through connecter One standard IEEE-488 connector The Keithley 7006-1 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.

The 7006-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment.

Additional Features:

  • Shielded GPIB Cable with In-Line Connector, 1m.
  • One feed through connecter
  • One standard IEEE-488 connector

The Keithley 7006-1 is a Single-shielded GPIB cable terminated with one feed through style and one straight on IEEE-488 connector. The mating thumb screws are metric.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7006-1
Product Name GPIB Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details