AEA Technology Cable 0070-1207

Description
The 0070-1207 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors 15' (4.6m)
Datasheet
Description
The 0070-1207 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors 15' (4.6m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 0070-1207 is a cable from AEA Technology. Additional Features: USB Cable A to A connectors 15' (4.6m)

The 0070-1207 is a cable from AEA Technology.

Additional Features:

  • USB Cable A to A connectors
  • 15' (4.6m)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 0070-1207
Product Name Cable
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details