Megger Ct Extension Cable For Bite2 20Ft Megger 33864-2

Description
CT EXTENSION CABLE FOR BITE2 20FT
Datasheet
Description
CT EXTENSION CABLE FOR BITE2 20FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ct Extension Cable For Bite2 20Ft Megger - 04X3340 - Newark, An Avnet Company
Chicago, IL, United States
Ct Extension Cable For Bite2 20Ft Megger
04X3340
Ct Extension Cable For Bite2 20Ft Megger 04X3340
CT EXTENSION CABLE FOR BITE2 20FT

CT EXTENSION CABLE FOR BITE2 20FT

Supplier's Site
Cable 33864-2
The 33864-2 is a cable from Megger. Features: CT extension cable, 20 ft (6 m) For use with BITE2 and BITE2P Battery Impedance Testers Connects current transformer to BITE2/2P receiver Ideal for long battery strings Length: 20 ft. (6 m) Gauge: 20 AWG Material: Polypropylene The Megger 33864-2 is a CT extension cable.

The 33864-2 is a cable from Megger.

Features:

  • CT extension cable, 20 ft (6 m)
  • For use with BITE2 and BITE2P Battery Impedance Testers
  • Connects current transformer to BITE2/2P receiver
  • Ideal for long battery strings
  • Length: 20 ft. (6 m)
  • Gauge: 20 AWG
  • Material: Polypropylene

The Megger 33864-2 is a CT extension cable.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 04X3340 33864-2
Product Name Ct Extension Cable For Bite2 20Ft Megger Cable
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8182-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details