ValueTronics International, Inc. Coaxial Cable 85133-60017

Description
The 85133-60017 is a coaxial cable from Agilent. Additional Features: NMD-2.4 mm -f- to 2.4 mm and Flexible Test Port Return Cables Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB Insertion Loss (dB): ≤0.1 + 0.38√f + 0.017f SWR: ≤1.44 The 85133-60017 cable is part of the 85131F and 85131H cables The 85133-60017 contains a single cable – the -f- to -m- cable from the 85133F cable set. The Agilent 85133/F/H flexible cable sets are designed for use with Agilent network analyzers that have male NMD-2.4 mm test ports.
Description
The 85133-60017 is a coaxial cable from Agilent. Additional Features: NMD-2.4 mm -f- to 2.4 mm and Flexible Test Port Return Cables Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB Insertion Loss (dB): ≤0.1 + 0.38√f + 0.017f SWR: ≤1.44 The 85133-60017 cable is part of the 85131F and 85131H cables The 85133-60017 contains a single cable – the -f- to -m- cable from the 85133F cable set. The Agilent 85133/F/H flexible cable sets are designed for use with Agilent network analyzers that have male NMD-2.4 mm test ports.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 85133-60017
The 85133-60017 is a coaxial cable from Agilent. Additional Features: NMD-2.4 mm -f- to 2.4 mm and Flexible Test Port Return Cables Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB Insertion Loss (dB): ≤0.1 + 0.38√f + 0.017f SWR: ≤1.44 The 85133-60017 cable is part of the 85131F and 85131H cables The 85133-60017 contains a single cable – the -f- to -m- cable from the 85133F cable set. The Agilent 85133/F/H flexible cable sets are designed for use with Agilent network analyzers that have male NMD-2.4 mm test ports.

The 85133-60017 is a coaxial cable from Agilent.

Additional Features:

  • NMD-2.4 mm -f- to 2.4 mm and Flexible Test Port Return Cables
  • Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB
  • Insertion Loss (dB): ≤0.1 + 0.38√f + 0.017f
  • SWR: ≤1.44
  • The 85133-60017 cable is part of the 85131F and 85131H cables

The 85133-60017 contains a single cable – the -f- to -m- cable from the 85133F cable set. The Agilent 85133/F/H flexible cable sets are designed for use with Agilent network analyzers that have male NMD-2.4 mm test ports.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85133-60017
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details