Keithley Instruments, Inc. Cable 4801

Description
The 4801 is a cable from Keithley. Additional Features: Low Noise Input Coax Male BNC to Male BNC Cable, 1.2m, 4 ft For use with Models 6482, 6485, and 7158 The Keithley 4801 is a Low noise Coax Cable, 1.2m (48 in) in length, with Male BNC Connectors on each end. The 4801 is for use with Models 6482, 6485, and 7158.
Description
The 4801 is a cable from Keithley. Additional Features: Low Noise Input Coax Male BNC to Male BNC Cable, 1.2m, 4 ft For use with Models 6482, 6485, and 7158 The Keithley 4801 is a Low noise Coax Cable, 1.2m (48 in) in length, with Male BNC Connectors on each end. The 4801 is for use with Models 6482, 6485, and 7158.

Suppliers

Company
Product
Description
Supplier Links
Cable 4801
The 4801 is a cable from Keithley. Additional Features: Low Noise Input Coax Male BNC to Male BNC Cable, 1.2m, 4 ft For use with Models 6482, 6485, and 7158 The Keithley 4801 is a Low noise Coax Cable, 1.2m (48 in) in length, with Male BNC Connectors on each end. The 4801 is for use with Models 6482, 6485, and 7158.

The 4801 is a cable from Keithley.

Additional Features:

  • Low Noise Input Coax Male BNC to Male BNC Cable, 1.2m, 4 ft
  • For use with Models 6482, 6485, and 7158

The Keithley 4801 is a Low noise Coax Cable, 1.2m (48 in) in length, with Male BNC Connectors on each end. The 4801 is for use with Models 6482, 6485, and 7158.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 4801
Product Name Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11005M3-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details