ValueTronics International, Inc. Coaxial Cable 85132F

Description
The 85132F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss greater than or equal to 17 dB Insertion loss is 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85132F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector The Agilent 85132F is a 62.9 cm (24.75 in) long flexible cable set composed of two 3.5 mm female to 7 mm connectors.
Description
The 85132F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss greater than or equal to 17 dB Insertion loss is 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85132F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector The Agilent 85132F is a 62.9 cm (24.75 in) long flexible cable set composed of two 3.5 mm female to 7 mm connectors.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85132F - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85132F
Coaxial Cable 85132F
The 85132F is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 7 mm Cable frequency range: DC to 18 GHz with a return loss greater than or equal to 17 dB Insertion loss is 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85132F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector The Agilent 85132F is a 62.9 cm (24.75 in) long flexible cable set composed of two 3.5 mm female to 7 mm connectors.

The 85132F is a coaxial cable from Agilent.

Additional Features:

  • 3.5 mm (Test Port) to 7 mm
  • Cable frequency range: DC to 18 GHz with a return loss greater than or equal to 17 dB
  • Insertion loss is 0.25(f/2) + 0.2, where f is frequency in GHz, for the test port connector and device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85132F is less than 0.12 dB and phase is 0.13 f + 0.5, where f is frequency in GHz
  • The special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector

The Agilent 85132F is a 62.9 cm (24.75 in) long flexible cable set composed of two 3.5 mm female to 7 mm connectors.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85132F
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details