ValueTronics International, Inc. Coaxial Cable 85133F

Description
The 85133F is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB Insertion loss: 0.450 + 0.013F + 0.300√F, where f is frequency in GHz, for the test port connector and 3.22 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius Stability of the Agilent 85133F is less than 0.08 dB and phase is 0.08° f + 0.5°¬, where f is frequency measured in GHz The Agilent 85133F is a 63 cm (25 in) long flexible cable set composed of a 2.4 mm female to PSC-2.4 mm female connector and a 2.4 mm female to 2.4 mm male connector.
Description
The 85133F is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB Insertion loss: 0.450 + 0.013F + 0.300√F, where f is frequency in GHz, for the test port connector and 3.22 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius Stability of the Agilent 85133F is less than 0.08 dB and phase is 0.08° f + 0.5°¬, where f is frequency measured in GHz The Agilent 85133F is a 63 cm (25 in) long flexible cable set composed of a 2.4 mm female to PSC-2.4 mm female connector and a 2.4 mm female to 2.4 mm male connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85133F - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85133F
Coaxial Cable 85133F
The 85133F is a coaxial cable from Agilent. Additional Features: 2.4 mm Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB Insertion loss: 0.450 + 0.013F + 0.300√F, where f is frequency in GHz, for the test port connector and 3.22 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius Stability of the Agilent 85133F is less than 0.08 dB and phase is 0.08° f + 0.5°¬, where f is frequency measured in GHz The Agilent 85133F is a 63 cm (25 in) long flexible cable set composed of a 2.4 mm female to PSC-2.4 mm female connector and a 2.4 mm female to 2.4 mm male connector.

The 85133F is a coaxial cable from Agilent.

Additional Features:

  • 2.4 mm
  • Cable frequency range: DC to 50 GHz with a return loss of greater than or equal to 15 dB
  • Insertion loss: 0.450 + 0.013F + 0.300√F, where f is frequency in GHz, for the test port connector and 3.22 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 2.5 inch radius
  • Stability of the Agilent 85133F is less than 0.08 dB and phase is 0.08° f + 0.5°¬, where f is frequency measured in GHz

The Agilent 85133F is a 63 cm (25 in) long flexible cable set composed of a 2.4 mm female to PSC-2.4 mm female connector and a 2.4 mm female to 2.4 mm male connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85133F
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details