ValueTronics International, Inc. Cable 11851B

Description
The 11851B is a cable from Agilent. Additional Features: Includes three 610 mm (24 in) 50 ohm cables phase matched to 4 degrees at 1.3 GHz and one cable 860 mm (34 in) Connectors are type-N male Recommended for use with an Keysight Agilent HP network analyzer without a built-in test set Option B24 deletes phase requirement between cables in the set
Description
The 11851B is a cable from Agilent. Additional Features: Includes three 610 mm (24 in) 50 ohm cables phase matched to 4 degrees at 1.3 GHz and one cable 860 mm (34 in) Connectors are type-N male Recommended for use with an Keysight Agilent HP network analyzer without a built-in test set Option B24 deletes phase requirement between cables in the set

Suppliers

Company
Product
Description
Supplier Links
Cable 11851B
The 11851B is a cable from Agilent. Additional Features: Includes three 610 mm (24 in) 50 ohm cables phase matched to 4 degrees at 1.3 GHz and one cable 860 mm (34 in) Connectors are type-N male Recommended for use with an Keysight Agilent HP network analyzer without a built-in test set Option B24 deletes phase requirement between cables in the set

The 11851B is a cable from Agilent.

Additional Features:

  • Includes three 610 mm (24 in) 50 ohm cables phase matched to 4 degrees at 1.3 GHz and one cable 860 mm (34 in)
  • Connectors are type-N male
  • Recommended for use with an Keysight Agilent HP network analyzer without a built-in test set
  • Option B24 deletes phase requirement between cables in the set
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 11851B
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-C-S1WA9HS-K-10-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details