Cal Test Electronics, Inc. Coaxial Cables (RF) CT3331-100

Description
"Cable Assembly Coaxial N-Type to N-Type 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3331-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3331-100-ND
Coaxial Cables (RF) CT3331-100-ND
"Cable Assembly Coaxial N-Type to N-Type 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial N-Type to N-Type 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CT3331-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3331-100
Cable Assemblies - Coaxial Cables (RF) CT3331-100
CBL ASSY NTYPE PLUG TO PLUG 3.3'

CBL ASSY NTYPE PLUG TO PLUG 3.3'

Supplier's Site
Coaxial Cable CT3331-100
The CT3331-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The Cal Test CT3331-100 is a high quality N Type male to N Type male coaxial cable assembly that is excellent for testing high frequency circuits.

The CT3331-100 is a coaxial cable from CalTest.

Additional Features:

  • Cable Length: 100 cm
  • Impedance: 50 Ω
  • Frequency Range: DC to 12.4 GHz
  • VSWR Max: 1.4:1 - DC to 12.4 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The Cal Test CT3331-100 is a high quality N Type male to N Type male coaxial cable assembly that is excellent for testing high frequency circuits.

Supplier's Site
RF Cable Assemblies - CT3331-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3331-100
RF Cable Assemblies CT3331-100
RF Cable Assemblies N(m)toN(m),RF Cable 50ohm,12.4GHz,100cm

RF Cable Assemblies N(m)toN(m),RF Cable 50ohm,12.4GHz,100cm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3331-100-ND CT3331-100 CT3331-100 CT3331-100
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-1300-00041-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
View Details
2 suppliers
Precision Test Cable, Economy, 40.0 GHz, 39.4″ - E40-1M-KMKM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details