Cal Test Electronics, Inc. Coaxial Cables (RF) CT3333-60

Description
"Cable Assembly Coaxial SMA to SMA 23.62"" (600.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA 23.62"" (600.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3333-60-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3333-60-ND
Coaxial Cables (RF) CT3333-60-ND
"Cable Assembly Coaxial SMA to SMA 23.62"" (600.00mm)"

"Cable Assembly Coaxial SMA to SMA 23.62"" (600.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CT3333-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3333-60
Cable Assemblies - Coaxial Cables (RF) CT3333-60
CBL ASSY SMA PLUG TO PLUG 23.62"

CBL ASSY SMA PLUG TO PLUG 23.62"

Supplier's Site
RF Cable Assemblies - CT3333-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3333-60
RF Cable Assemblies CT3333-60
RF Cable Assemblies SMA(m) to SMA(m)RF Cable,50ohm,18GHz

RF Cable Assemblies SMA(m) to SMA(m)RF Cable,50ohm,18GHz

Buy Now Datasheet
Coaxial Cable CT3333-60
The CT3333-60 is a coaxial cable from CalTest. Additional Features: Cable Length: 60 cm Impedance: 50 ω Frequency Range: DC to 18 GHz VSWR Max: 1.3:1 - DC to 18 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The CT3333-60 is a High Quality SMA male to SMA male coaxial cable assembly.

The CT3333-60 is a coaxial cable from CalTest.

Additional Features:

  • Cable Length: 60 cm
  • Impedance: 50 Ω
  • Frequency Range: DC to 18 GHz
  • VSWR Max: 1.3:1 - DC to 18 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The CT3333-60 is a High Quality SMA male to SMA male coaxial cable assembly.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3333-60-ND CT3333-60 CT3333-60 CT3333-60
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/101-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers