Keithley Instruments, Inc. Cable 7078-MTC-5

Description
The 7078-MTC-5 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 1.5m 5ft. For use with: 7071, 7071-4, 7074-D The Keithley 7078-MTC-5 is a 1.5m (5 ft.) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief.
Description
The 7078-MTC-5 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 1.5m 5ft. For use with: 7071, 7071-4, 7074-D The Keithley 7078-MTC-5 is a 1.5m (5 ft.) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief.

Suppliers

Company
Product
Description
Supplier Links
The 7078-MTC-5 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 1.5m 5ft. For use with: 7071, 7071-4, 7074-D The Keithley 7078-MTC-5 is a 1.5m (5 ft.) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief.

The 7078-MTC-5 is a cable from Keithley.

Additional Features:

  • Mass Terminated Assembly
  • Twisted pair (12)
  • 38-pin connector to 38-pin connector
  • 1.5m 5ft.
  • For use with: 7071, 7071-4, 7074-D

The Keithley 7078-MTC-5 is a 1.5m (5 ft.) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7078-MTC-5
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details