Keithley Instruments, Inc. Cable CAB-308

Description
The CAB-308 is a cable from Keithley. Additional Features: 68-pin, 1-meter Shielded Cable for Digital Signals The CAB-308 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products. The Keithley CAB-308 is for use with the following Keithley models: KPCI-3110 and KPCI-3116 STP-3110 (J2 connection) The CAB-308 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.
Description
The CAB-308 is a cable from Keithley. Additional Features: 68-pin, 1-meter Shielded Cable for Digital Signals The CAB-308 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products. The Keithley CAB-308 is for use with the following Keithley models: KPCI-3110 and KPCI-3116 STP-3110 (J2 connection) The CAB-308 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.

Suppliers

Company
Product
Description
Supplier Links
Cable CAB-308
The CAB-308 is a cable from Keithley. Additional Features: 68-pin, 1-meter Shielded Cable for Digital Signals The CAB-308 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products. The Keithley CAB-308 is for use with the following Keithley models: KPCI-3110 and KPCI-3116 STP-3110 (J2 connection) The CAB-308 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.

The CAB-308 is a cable from Keithley.

Additional Features:

  • 68-pin, 1-meter Shielded Cable for Digital Signals

The CAB-308 is a straight-through, shielded, 68-pin cable set for interconnecting low-voltage data acquisition products.

The Keithley CAB-308 is for use with the following Keithley models:

  • KPCI-3110 and KPCI-3116
  • STP-3110 (J2 connection)

The CAB-308 is not intended for use in circuits carrying voltages in excess of 30V RMS, 42.4V peak, or 60V DC. Refer to the manuals of the products being connected for additional limits.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number CAB-308
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Resolver cable - NEBM-M23G12-E-10-N-S1G9 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
System cable - 706-3033/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details