Keithley Instruments, Inc. Cable 8501-2

Description
The 8501-2 is a cable from Keithley. Additional Features: Trigger Link Cable with Male Micro-DIN Connectors at each end, 2m (6.6 ft.) For use with: Trigger Link inputs, 708A (for master/slave control) Characteristics Terminations: Two each, 8-pin, male, micro DIN Shield: Foil wrap with drain wire Capacitance: <25 pF per foot Maximum Voltage Rating: <42 V peak Maximum Current Rating: <1 A The Keithley Instruments Model 8501-2 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector. The Model 8501-2 connects instruments with micro-DIN trigger ports. It is also compatible with the rear-panel digital I/O port of the 7001, and can be used to connect digital signals between this port and user-supplied external circuitry. The digital I/O and trigger link receptacles on the Model 7001 both accept the Model 8501-2 cable. Ensure that you connect the cable to the proper receptacle. Do not mix digital I/O and trigger link signals.
Description
The 8501-2 is a cable from Keithley. Additional Features: Trigger Link Cable with Male Micro-DIN Connectors at each end, 2m (6.6 ft.) For use with: Trigger Link inputs, 708A (for master/slave control) Characteristics Terminations: Two each, 8-pin, male, micro DIN Shield: Foil wrap with drain wire Capacitance: <25 pF per foot Maximum Voltage Rating: <42 V peak Maximum Current Rating: <1 A The Keithley Instruments Model 8501-2 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector. The Model 8501-2 connects instruments with micro-DIN trigger ports. It is also compatible with the rear-panel digital I/O port of the 7001, and can be used to connect digital signals between this port and user-supplied external circuitry. The digital I/O and trigger link receptacles on the Model 7001 both accept the Model 8501-2 cable. Ensure that you connect the cable to the proper receptacle. Do not mix digital I/O and trigger link signals.

Suppliers

Company
Product
Description
Supplier Links
Cable 8501-2
The 8501-2 is a cable from Keithley. Additional Features: Trigger Link Cable with Male Micro-DIN Connectors at each end, 2m (6.6 ft.) For use with: Trigger Link inputs, 708A (for master/slave control) Characteristics Terminations: Two each, 8-pin, male, micro DIN Shield: Foil wrap with drain wire Capacitance: <25 pF per foot Maximum Voltage Rating: <42 V peak Maximum Current Rating: <1 A The Keithley Instruments Model 8501-2 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector. The Model 8501-2 connects instruments with micro-DIN trigger ports. It is also compatible with the rear-panel digital I/O port of the 7001, and can be used to connect digital signals between this port and user-supplied external circuitry. The digital I/O and trigger link receptacles on the Model 7001 both accept the Model 8501-2 cable. Ensure that you connect the cable to the proper receptacle. Do not mix digital I/O and trigger link signals.

The 8501-2 is a cable from Keithley.

Additional Features:

  • Trigger Link Cable with Male Micro-DIN Connectors at each end, 2m (6.6 ft.)
  • For use with: Trigger Link inputs, 708A (for master/slave control)

Characteristics

  • Terminations: Two each, 8-pin, male, micro DIN
  • Shield: Foil wrap with drain wire
  • Capacitance: <25 pF per foot
  • Maximum Voltage Rating: <42 V peak
  • Maximum Current Rating: <1 A

The Keithley Instruments Model 8501-2 Trigger Link Cable is an 8-conductor cable terminated at each end with an 8-pin micro-DIN connector. The Model 8501-2 connects instruments with micro-DIN trigger ports. It is also compatible with the rear-panel digital I/O port of the 7001, and can be used to connect digital signals between this port and user-supplied external circuitry.

The digital I/O and trigger link receptacles on the Model 7001 both accept the Model 8501-2 cable. Ensure that you connect the cable to the proper receptacle. Do not mix digital I/O and trigger link signals.

Supplier's Site
Trigger Link Cable, 2M, 8P Din Connector; Accessory Type Keithley - 59T9074 - Newark, An Avnet Company
Chicago, IL, United States
Trigger Link Cable, 2M, 8P Din Connector; Accessory Type Keithley
59T9074
Trigger Link Cable, 2M, 8P Din Connector; Accessory Type Keithley 59T9074
TRIGGER LINK CABLE, 2M, 8P DIN CONNECTOR; Accessory Type:Trigger Link Cable; For Use With:Keithley Trigger Link Instruments; Product Range:- RoHS Compliant: Yes

TRIGGER LINK CABLE, 2M, 8P DIN CONNECTOR; Accessory Type:Trigger Link Cable; For Use With:Keithley Trigger Link Instruments; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8501-2 59T9074
Product Name Cable Trigger Link Cable, 2M, 8P Din Connector; Accessory Type Keithley
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details