ValueTronics International, Inc. Coaxial Cable 34102A

Description
The 34102A is a coaxial cable from Agilent. Additional Features: Length: 1.2 meters (48 inches) Termination: copper spade lugs/34420A mating connector The Agilent 34102A is a low-thermal input cable for the 34420A. It consists of a custom mating connector attached to a 1.2 m shielded 4-conductor cable terminated in copper spade lugs. The Agilent 34102A is only compatible with the Agilent 34420A.
Description
The 34102A is a coaxial cable from Agilent. Additional Features: Length: 1.2 meters (48 inches) Termination: copper spade lugs/34420A mating connector The Agilent 34102A is a low-thermal input cable for the 34420A. It consists of a custom mating connector attached to a 1.2 m shielded 4-conductor cable terminated in copper spade lugs. The Agilent 34102A is only compatible with the Agilent 34420A.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 34102A - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
34102A
Coaxial Cable 34102A
The 34102A is a coaxial cable from Agilent. Additional Features: Length: 1.2 meters (48 inches) Termination: copper spade lugs/34420A mating connector The Agilent 34102A is a low-thermal input cable for the 34420A. It consists of a custom mating connector attached to a 1.2 m shielded 4-conductor cable terminated in copper spade lugs. The Agilent 34102A is only compatible with the Agilent 34420A.

The 34102A is a coaxial cable from Agilent.

Additional Features:

  • Length: 1.2 meters (48 inches)
  • Termination: copper spade lugs/34420A mating connector

The Agilent 34102A is a low-thermal input cable for the 34420A. It consists of a custom mating connector attached to a 1.2 m shielded 4-conductor cable terminated in copper spade lugs. The Agilent 34102A is only compatible with the Agilent 34420A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 34102A
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details