Cal Test Electronics, Inc. Coaxial Cables (RF) CT3330-100

Description
"Cable Assembly Coaxial BNC to SMA 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3330-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3330-100-ND
Coaxial Cables (RF) CT3330-100-ND
"Cable Assembly Coaxial BNC to SMA 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to SMA 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CT3330-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3330-100
Cable Assemblies - Coaxial Cables (RF) CT3330-100
CBL ASSY BNC-SMA PLUG-PLUG 3.3'

CBL ASSY BNC-SMA PLUG-PLUG 3.3'

Supplier's Site
RF Cable Assemblies - CT3330-100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3330-100
RF Cable Assemblies CT3330-100
RF Cable Assemblies SMA(m) to BNC(m) RF Cable,50ohm,4GHz

RF Cable Assemblies SMA(m) to BNC(m) RF Cable,50ohm,4GHz

Buy Now Datasheet
Coaxial Cable CT3330-100
The CT3330-100 is a coaxial cable from CalTest. Additional Features: SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 100cm (40') Impedance: 50 ω Frequency Range: DC to 4 GHz VSWR Max: 1.3:1 - DC to 4 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The CT3330-100 is a High Frequency SMA male to BNC male coaxial cable assembly.

The CT3330-100 is a coaxial cable from CalTest.

Additional Features:

  • SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 100cm (40')
  • Impedance: 50 Ω
  • Frequency Range: DC to 4 GHz
  • VSWR Max: 1.3:1 - DC to 4 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The CT3330-100 is a High Frequency SMA male to BNC male coaxial cable assembly.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3330-100-ND CT3330-100 CT3330-100 CT3330-100
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable
Application RF RF RF
Cable Type Coaxial Coaxial; Triaxial
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details