Cal Test Electronics, Inc. Coaxial Cables (RF) CT3330-60

Description
"Cable Assembly Coaxial BNC to SMA 23.62"" (600.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to SMA 23.62"" (600.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - CT3330-60-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
CT3330-60-ND
Coaxial Cables (RF) CT3330-60-ND
"Cable Assembly Coaxial BNC to SMA 23.62"" (600.00mm)"

"Cable Assembly Coaxial BNC to SMA 23.62"" (600.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CT3330-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CT3330-60
Cable Assemblies - Coaxial Cables (RF) CT3330-60
CBL ASSY BNC-SMA PLUG-PLG 23.62"

CBL ASSY BNC-SMA PLUG-PLG 23.62"

Supplier's Site
Coaxial Cable CT3330-60
The CT3330-60 is a coaxial cable from CalTest. Additional Features: SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 60cm Impedance: 50 ω Frequency Range: DC to 4 GHz VSWR Max: 1.3:1 - DC to 4 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature: -65° to +125° C RoHS (2011/65/EU) Compliant The CT3330-60 is a High Frequency SMA male to BNC male coaxial cable assembly.

The CT3330-60 is a coaxial cable from CalTest.

Additional Features:

  • SMA(m) to BNC(m), RF Cable, 50ohm, 4 GHz, 60cm
  • Impedance: 50 Ω
  • Frequency Range: DC to 4 GHz
  • VSWR Max: 1.3:1 - DC to 4 GHz
  • Insertion Loss Max: 0.7 dB/ft
  • Cable Type: SRC-402SF
  • Jacket Material: FEP, White
  • Temperature: -65° to +125° C
  • RoHS (2011/65/EU) Compliant

The CT3330-60 is a High Frequency SMA male to BNC male coaxial cable assembly.

Supplier's Site
RF Cable Assemblies - CT3330-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CT3330-60
RF Cable Assemblies CT3330-60
RF Cable Assemblies SMA(m) to BNC(m),RF Cable,50ohm,4GHz

RF Cable Assemblies SMA(m) to BNC(m),RF Cable,50ohm,4GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CT3330-60-ND CT3330-60 CT3330-60 CT3330-60
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial; Triaxial
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details