Keithley Instruments, Inc. Cable CA-18-1

Description
The CA-18-1 is a cable from Keithley. Additional Features: Shielded Coax Dual Banana Plug to Dual Banana Plug Cable Length: 5 ft (1.5 m) Rating: 1400 V, 1 A Nominal impedance: 50 Ω The Keithley Model CA-18-1 is intended for use with binding post inputs or dual banana jacks.
Description
The CA-18-1 is a cable from Keithley. Additional Features: Shielded Coax Dual Banana Plug to Dual Banana Plug Cable Length: 5 ft (1.5 m) Rating: 1400 V, 1 A Nominal impedance: 50 Ω The Keithley Model CA-18-1 is intended for use with binding post inputs or dual banana jacks.

Suppliers

Company
Product
Description
Supplier Links
Cable CA-18-1
The CA-18-1 is a cable from Keithley. Additional Features: Shielded Coax Dual Banana Plug to Dual Banana Plug Cable Length: 5 ft (1.5 m) Rating: 1400 V, 1 A Nominal impedance: 50 Ω The Keithley Model CA-18-1 is intended for use with binding post inputs or dual banana jacks.

The CA-18-1 is a cable from Keithley.

Additional Features:

  • Shielded Coax Dual Banana Plug to Dual Banana Plug Cable
  • Length: 5 ft (1.5 m)
  • Rating: 1400 V, 1 A
  • Nominal impedance: 50 Ω

The Keithley Model CA-18-1 is intended for use with binding post inputs or dual banana jacks.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number CA-18-1
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details