Keithley Instruments, Inc. Cable 7078-MTC-20

Description
The 7078-MTC-20 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 6.1m, 20ft. For use with: 7071, 7071-4, 7074-D The Keithley 7078-MTC-20 is a 6.1m (20 ft) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief. The Model 7078-MTC-20 can be used as is or cut in half to make two 10 ft cables.
Description
The 7078-MTC-20 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 6.1m, 20ft. For use with: 7071, 7071-4, 7074-D The Keithley 7078-MTC-20 is a 6.1m (20 ft) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief. The Model 7078-MTC-20 can be used as is or cut in half to make two 10 ft cables.

Suppliers

Company
Product
Description
Supplier Links
The 7078-MTC-20 is a cable from Keithley. Additional Features: Mass Terminated Assembly Twisted pair (12) 38-pin connector to 38-pin connector 6.1m, 20ft. For use with: 7071, 7071-4, 7074-D The Keithley 7078-MTC-20 is a 6.1m (20 ft) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief. The Model 7078-MTC-20 can be used as is or cut in half to make two 10 ft cables.

The 7078-MTC-20 is a cable from Keithley.

Additional Features:

  • Mass Terminated Assembly
  • Twisted pair (12)
  • 38-pin connector to 38-pin connector
  • 6.1m, 20ft.
  • For use with: 7071, 7071-4, 7074-D

The Keithley 7078-MTC-20 is a 6.1m (20 ft) mass terminated cable for connection to column inputs (7071 and 7071-4). Also used for matrix expansion (7071, 7071-4, or 7074). The cable has 12 sets of shielded twisted pair wires for isolation of critical circuits and noise rejection in the system. The cable is terminated at each end in a 38-pin connector block with strain relief.

The Model 7078-MTC-20 can be used as is or cut in half to make two 10 ft cables.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7078-MTC-20
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details