ValueTronics International, Inc. Coaxial Cable 85131E

Description
The 85131E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater or equal to 16 dB Insertion loss: 0.35 (f/2) + 0.3, where f is frequency in GHz, for the test port connector and 2.1 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz The Agilent 85131E is a 96.5 cm (38 in) long flexible cable with a 3.5 mm female to PSC-3.5 mm female connector.
Description
The 85131E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater or equal to 16 dB Insertion loss: 0.35 (f/2) + 0.3, where f is frequency in GHz, for the test port connector and 2.1 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz The Agilent 85131E is a 96.5 cm (38 in) long flexible cable with a 3.5 mm female to PSC-3.5 mm female connector.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85131E - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85131E
Coaxial Cable 85131E
The 85131E is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm Cable frequency range: DC to 26.5 GHz with a return loss greater or equal to 16 dB Insertion loss: 0.35 (f/2) + 0.3, where f is frequency in GHz, for the test port connector and 2.1 dB at maximum frequency for the device connector Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability of the Agilent 85131E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz The Agilent 85131E is a 96.5 cm (38 in) long flexible cable with a 3.5 mm female to PSC-3.5 mm female connector.

The 85131E is a coaxial cable from Agilent.

Additional Features:

  • 3.5 mm (Test Port) to 3.5 mm
  • Cable frequency range: DC to 26.5 GHz with a return loss greater or equal to 16 dB
  • Insertion loss: 0.35 (f/2) + 0.3, where f is frequency in GHz, for the test port connector and 2.1 dB at maximum frequency for the device connector
  • Phase stability of semi-rigid/flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability of the Agilent 85131E is less than 0.22 dB and phase is 0.16 f + 0.8, where f is frequency in GHz

The Agilent 85131E is a 96.5 cm (38 in) long flexible cable with a 3.5 mm female to PSC-3.5 mm female connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85131E
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details