Keithley Instruments, Inc. Cable 7075-MTC

Description
The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the 7075 bank/column The Keithley 7075-MTC is a 3m (10 ft) cable assembly with mass terminated connector on each end. For use as row or column connections on the 7076, and for bank or column connections on the 7075. The number of cable assemblies required depends on how the 7075 or 7076 is configured.
Description
The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the 7075 bank/column The Keithley 7075-MTC is a 3m (10 ft) cable assembly with mass terminated connector on each end. For use as row or column connections on the 7076, and for bank or column connections on the 7075. The number of cable assemblies required depends on how the 7075 or 7076 is configured.

Suppliers

Company
Product
Description
Supplier Links
The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the 7075 bank/column The Keithley 7075-MTC is a 3m (10 ft) cable assembly with mass terminated connector on each end. For use as row or column connections on the 7076, and for bank or column connections on the 7075. The number of cable assemblies required depends on how the 7075 or 7076 is configured.

The 7075-MTC is a cable from Keithley.

Additional Features:

  • Mass Terminated Assembly
  • Type: Round ribbon 2
  • Terminations: 5-pin D connector 25-pin D connector
  • Length: 3m, 10ft
  • For use with the 7075 bank/column

The Keithley 7075-MTC is a 3m (10 ft) cable assembly with mass terminated connector on each end. For use as row or column connections on the 7076, and for bank or column connections on the 7075. The number of cable assemblies required depends on how the 7075 or 7076 is configured.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7075-MTC
Product Name Cable
Cable Type Flat Cable; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-5-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
System cable - 706-2300/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details