Pomona Electronics Coaxial Cable 2249-C-120

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-120
2249-C-120
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cable - 2218215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2218215
Coaxial Cable 2218215
Pomona 2249-C-120 Coaxial Cable

Pomona 2249-C-120 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 501-1014-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1014-ND
Coaxial Cables (RF) 501-1014-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 120.0"" (3.0m) 10.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 120.0"" (3.0m) 10.0'"

Buy Now Datasheet
RF Cable Assemblies - 2249-C-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-120
RF Cable Assemblies 2249-C-120
RF Cable Assemblies BNC M/M 120"

RF Cable Assemblies BNC M/M 120"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-C-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-C-120
Cable Assemblies - Coaxial Cables (RF) 2249-C-120
CBL ASSY BNC PLUG TO PLUG 10'

CBL ASSY BNC PLUG TO PLUG 10'

Supplier's Site
Coaxial Cable 2249-C-120
The 2249-C-120 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN application The molded strain relief is directly bonded to the cable jacket for superior strength and durability Teflon insulation and nickel tarnish resistant outer shells used in the BNC connector provide long life and reliability Gold plated center contacts assure the most noise free connection possible The connectors and cable are impedance matched Voltage: 500 Vrms max from center conductor to shield and 33 Vac / 70 Vdc max from shield to earth in controlled hands free testing environments. For CE compliance: not intended for hand-held use at voltage above 33 Vrms / 70 Vdc. Specifications: Impedance: 50 ω Capacitance per 1 foot/0,304 meters: 30.8 pf Power Loss/100 Ft @ 1 MHz: 0.44 dB Insulation: Polyethylene American Wire Gauge: 20 Center Strands X AWG: 19 X 36 Wire Type: Tinned Copper Jacket Material: Polyvinyl Chloride Non-Contaminating Cable OD: .195 Shield: Tinned Copper Braid Temperature (w/o connectors) °C: -40 to +85 Materials: BNC Male: Body: Brass, Tarnish Resistant Nickel Plating Dielectric: PTFE Center Contact: Gold Plated Brass Strain Relief: PVC molded directly to cable and connectors Applications: Test & Measurement, RF Communications, Communications & Networking, Electronics Design, Electronics Service, Computer Hardware, Instrumentation, Instrumentation The 2249-C-120 is a 120-inch RG58C/U RF/Coaxial Cable Assembly with BNC male to BNC male connectors, PE insulation, tinned copper wire type, polyvinyl chloride non-contaminating (PVCNC) jacket and tinned copper braid shield. The moulded strain relief is directly bonded to the cable jacket for superior strength and durability. PTFE insulation and nickel tarnish-resistant outer shells used in the BNC connector provide long life and reliability. Gold-plated brass center contacts assure the most noise free connection possible. The connectors and cable is impedance matched.

The 2249-C-120 is a coaxial cable from Pomona.

Additional Features:

  • Type: RG58C/U
  • Cable Assembly with BNC Male on Each End
  • 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN application
  • The molded strain relief is directly bonded to the cable jacket for superior strength and durability
  • Teflon insulation and nickel tarnish resistant outer shells used in the BNC connector provide long life and reliability
  • Gold plated center contacts assure the most noise free connection possible
  • The connectors and cable are impedance matched
  • Voltage: 500 Vrms max from center conductor to shield and 33 Vac / 70 Vdc max from shield to earth in controlled hands free testing environments. For CE compliance: not intended for hand-held use at voltage above 33 Vrms / 70 Vdc.

Specifications:

  • Impedance: 50 Ω
  • Capacitance per 1 foot/0,304 meters: 30.8 pf
  • Power Loss/100 Ft @ 1 MHz: 0.44 dB
  • Insulation: Polyethylene
  • American Wire Gauge: 20
  • Center Strands X AWG: 19 X 36
  • Wire Type: Tinned Copper
  • Jacket Material: Polyvinyl Chloride Non-Contaminating
  • Cable OD: .195
  • Shield: Tinned Copper Braid
  • Temperature (w/o connectors) °C: -40 to +85

Materials:

  • BNC Male:
  • Body: Brass, Tarnish Resistant Nickel Plating
  • Dielectric: PTFE
  • Center Contact: Gold Plated Brass
  • Strain Relief: PVC molded directly to cable and connectors

Applications:

  • Test & Measurement, RF Communications, Communications & Networking, Electronics Design, Electronics Service, Computer Hardware, Instrumentation, Instrumentation

The 2249-C-120 is a 120-inch RG58C/U RF/Coaxial Cable Assembly with BNC male to BNC male connectors, PE insulation, tinned copper wire type, polyvinyl chloride non-contaminating (PVCNC) jacket and tinned copper braid shield. The moulded strain relief is directly bonded to the cable jacket for superior strength and durability. PTFE insulation and nickel tarnish-resistant outer shells used in the BNC connector provide long life and reliability. Gold-plated brass center contacts assure the most noise free connection possible. The connectors and cable is impedance matched.

Supplier's Site Datasheet
Coaxial Cable Assembly, Bnc M-M, Rg58, 10Ft, Black; Connector Type A Pomona - 89F332 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Bnc M-M, Rg58, 10Ft, Black; Connector Type A Pomona
89F332
Coaxial Cable Assembly, Bnc M-M, Rg58, 10Ft, Black; Connector Type A Pomona 89F332
COAXIAL CABLE ASSEMBLY, BNC M-M, RG58, 10FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, BNC M-M, RG58, 10FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy; 120 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 120 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed
70197385
Cable Assy; 120 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed 70197385
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site

Technical Specifications

  Pomona Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-120 2218215 501-1014-ND 2249-C-120 2249-C-120 2249-C-120 89F332 70197385
Product Name Coaxial Cable Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Coaxial Cable Assembly, Bnc M-M, Rg58, 10Ft, Black; Connector Type A Pomona Cable Assy; 120 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC BNC; BNC Straight Plug BNC
Gender Male-Male
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B3A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1924521 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details