Pomona Electronics Patch Cord, Stack-Up Banana Plug Each End, 24 Inch, Violet B-24-7

Description
BANANA PLUG PATCH CORD (VIOLET)
Request a Quote Datasheet
Description
BANANA PLUG PATCH CORD (VIOLET)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - B-24-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BANANA PLUG PATCH CORD (VIOLET)

BANANA PLUG PATCH CORD (VIOLET)

Buy Now
Patch Cord, Stack-Up Banana Plug Each End, 24 Inch, Violet - 70198450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord, Stack-Up Banana Plug Each End, 24 Inch, Violet
70198450
Patch Cord, Stack-Up Banana Plug Each End, 24 Inch, Violet 70198450
Model B Stack-Up Banana Plugs, 15 A Current Rating, 30 VAC⁄60 VDC (Max.) Voltage Rating Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Model B stack-up banana plugs with polypropylene insulation.

Model B Stack-Up Banana Plugs, 15 A Current Rating, 30 VAC⁄60 VDC (Max.) Voltage Rating

  • Cross and vertical stacking banana plug
  • Ideal for providing jumpers or chassis boxes
    Model B stack-up banana plugs with polypropylene insulation.
Supplier's Site
Patch Cord B-24-7
The B-24-7 is a patch cord from Pomona. Additional Features: 24" Stack-Up Banana Plug Patch Cord Color: Violet Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Materials: Conn: Extension Stacking Banana Plug Material: Spring, Beryllium Copper per QQ-C-533, Allow 172, Cond. HT. Plug Body: Brass, per QQ-B-626, Alloy 360, ½ hard. Finish: Nickel plate per QQ-N-290 class 2, 200/300 microinches. Insulation: Polypropylene molded to plug body and wire Color: Matches color of wire. Marking: “MODEL B-XX” Wire: 18 AWG, stranding 65 x 36 t.c., PVC insulated, 3.66 (.144) O.D. Ratings (Entire Assembly): Operating Temperature.: +55ºC. (+131ºF.) Max. Operating Voltage: Hand-held Testing: 30VAC/60 VDC Max. Hands free testing in Controlled Voltage Environment: 5000 WVDC Current: 15 Amperes Cont. The Pomona B-24-7 is a 24-inch violet Patch Cord with Stackable Banana Plugs on both ends, polypropylene insulated, and PVC insulated tinned copper wire, that can be cross and vertically stacked for test versatility. The connector insulation is molded onto the connector and wire for superior strength and durability. Banana plug springs are nickel plated beryllium copper for long insertion life.

The B-24-7 is a patch cord from Pomona.

Additional Features:

  • 24" Stack-Up Banana Plug Patch Cord
  • Color: Violet
  • Mates to Model #1581, 2854 or standard Banana Jack
  • Cross and vertical stacking banana plug
  • Ideal for providing jumpers or chassis boxes

Materials:

  • Conn: Extension Stacking Banana Plug
  • Material: Spring, Beryllium Copper per QQ-C-533, Allow 172, Cond. HT.
  • Plug Body: Brass, per QQ-B-626, Alloy 360, ½ hard.
  • Finish: Nickel plate per QQ-N-290 class 2, 200/300 microinches.
  • Insulation: Polypropylene molded to plug body and wire
  • Color: Matches color of wire.
  • Marking: “MODEL B-XX”
  • Wire: 18 AWG, stranding 65 x 36 t.c., PVC insulated, 3.66 (.144) O.D.

Ratings (Entire Assembly):

  • Operating Temperature.: +55ºC. (+131ºF.) Max.
  • Operating Voltage: Hand-held Testing: 30VAC/60 VDC Max.
  • Hands free testing in Controlled Voltage Environment: 5000 WVDC
  • Current: 15 Amperes Cont.

The Pomona B-24-7 is a 24-inch violet Patch Cord with Stackable Banana Plugs on both ends, polypropylene insulated, and PVC insulated tinned copper wire, that can be cross and vertically stacked for test versatility. The connector insulation is molded onto the connector and wire for superior strength and durability. Banana plug springs are nickel plated beryllium copper for long insertion life.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number B-24-7 70198450 B-24-7
Product Name Patch Cord, Stack-Up Banana Plug Each End, 24 Inch, Violet Patch Cord
Product Type Patch Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details