Keithley Instruments, Inc. Cable 7076-RMTC

Description
The 7076-RMTC is a cable from Keithley. Additional Features: High-Isolation, Mass Terminated Assembly Shielded cable 25-pin D connector to 25-pin D connector 3m, 10 ft. For use with: 7075 Row The Keithley Model 7076-RMTC is a High isolation 3m (10 ft.) cable assembly with mass terminated connector on each end. For use as row connections on the 7075 and 7076. A separate guard shields each HI signal path. The number of cable assemblies required depends on how the 7075 or 7076 is configured. This cable is commonly cut at a convenient length to provide two separate cables. The cables can then be used to connect to both COLUMN receptacles. The unterminated ends of the cables can then be connected to instrumentation and DUTs.
Description
The 7076-RMTC is a cable from Keithley. Additional Features: High-Isolation, Mass Terminated Assembly Shielded cable 25-pin D connector to 25-pin D connector 3m, 10 ft. For use with: 7075 Row The Keithley Model 7076-RMTC is a High isolation 3m (10 ft.) cable assembly with mass terminated connector on each end. For use as row connections on the 7075 and 7076. A separate guard shields each HI signal path. The number of cable assemblies required depends on how the 7075 or 7076 is configured. This cable is commonly cut at a convenient length to provide two separate cables. The cables can then be used to connect to both COLUMN receptacles. The unterminated ends of the cables can then be connected to instrumentation and DUTs.

Suppliers

Company
Product
Description
Supplier Links
The 7076-RMTC is a cable from Keithley. Additional Features: High-Isolation, Mass Terminated Assembly Shielded cable 25-pin D connector to 25-pin D connector 3m, 10 ft. For use with: 7075 Row The Keithley Model 7076-RMTC is a High isolation 3m (10 ft.) cable assembly with mass terminated connector on each end. For use as row connections on the 7075 and 7076. A separate guard shields each HI signal path. The number of cable assemblies required depends on how the 7075 or 7076 is configured. This cable is commonly cut at a convenient length to provide two separate cables. The cables can then be used to connect to both COLUMN receptacles. The unterminated ends of the cables can then be connected to instrumentation and DUTs.

The 7076-RMTC is a cable from Keithley.

Additional Features:

  • High-Isolation, Mass Terminated Assembly Shielded cable
  • 25-pin D connector to 25-pin D connector
  • 3m, 10 ft.
  • For use with: 7075 Row

The Keithley Model 7076-RMTC is a High isolation 3m (10 ft.) cable assembly with mass terminated connector on each end. For use as row connections on the 7075 and 7076. A separate guard shields each HI signal path. The number of cable assemblies required depends on how the 7075 or 7076 is configured.
This cable is commonly cut at a convenient length to provide two separate cables. The cables can then be used to connect to both COLUMN receptacles. The unterminated ends of the cables can then be connected to instrumentation and DUTs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7076-RMTC
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details