ValueTronics International, Inc. Coaxial Cable 85131C

Description
The 85131C is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to precision slotless 3.5 mm female connector Cable frequency range: DC to 26.5 GHz with a return loss of 15.94 dB or better Insertion loss: 0.43 sqrt(f) + 0.3, where f is frequency in GHz, for the test port connector and 2.5 dB at maximum frequency for the device connector Phase stability of the semi-rigid / flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz Special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector
Description
The 85131C is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to precision slotless 3.5 mm female connector Cable frequency range: DC to 26.5 GHz with a return loss of 15.94 dB or better Insertion loss: 0.43 sqrt(f) + 0.3, where f is frequency in GHz, for the test port connector and 2.5 dB at maximum frequency for the device connector Phase stability of the semi-rigid / flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz Special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 85131C - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
85131C
Coaxial Cable 85131C
The 85131C is a coaxial cable from Agilent. Additional Features: 3.5 mm (Test Port) to 3.5 mm 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to precision slotless 3.5 mm female connector Cable frequency range: DC to 26.5 GHz with a return loss of 15.94 dB or better Insertion loss: 0.43 sqrt(f) + 0.3, where f is frequency in GHz, for the test port connector and 2.5 dB at maximum frequency for the device connector Phase stability of the semi-rigid / flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius Stability is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz Special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector

The 85131C is a coaxial cable from Agilent.

Additional Features:

  • 3.5 mm (Test Port) to 3.5 mm
  • 81 cm (32 inch) long semi-rigid cable with a 3.5 mm female to precision slotless 3.5 mm female connector
  • Cable frequency range: DC to 26.5 GHz with a return loss of 15.94 dB or better
  • Insertion loss: 0.43 sqrt(f) + 0.3, where f is frequency in GHz, for the test port connector and 2.5 dB at maximum frequency for the device connector
  • Phase stability of the semi-rigid / flexible cables is specified with a 90 degree bend using a 4 to 3 inch radius
  • Stability is less than 0.06 dB and phase is 0.16 f + 0.5, where f is frequency in GHz
  • Special rugged female connector is designed specifically for connecting to the network analyzer test port, but does not mate with a standard male connector
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 85131C
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details