Keithley Instruments, Inc. Coaxial Cable 237-ALG-2

Description
The 237-ALG-2 is a coaxial cable from Keithley. Additional Features: For use with: Series 2200, Series 2600B, 4200-PA, 6220, 6221, 6482, 6487, 6514, 6517A, and 6517B Working voltage: 600 V peak center conductor to inner shield; 1,300 V peak center conductor and inner shield to outer shell Contact resistance: < 0.5 ω Insulation resistance: 1015 ω, center conductor to inner shield (500 V test voltage, 23 °C at < 40 percent relative humidity) The Keithley 237-ALG-2 is a 2m (6.6 ft) Low Noise Input Triax cable (SC-22) terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other.
Datasheet
Description
The 237-ALG-2 is a coaxial cable from Keithley. Additional Features: For use with: Series 2200, Series 2600B, 4200-PA, 6220, 6221, 6482, 6487, 6514, 6517A, and 6517B Working voltage: 600 V peak center conductor to inner shield; 1,300 V peak center conductor and inner shield to outer shell Contact resistance: < 0.5 ω Insulation resistance: 1015 ω, center conductor to inner shield (500 V test voltage, 23 °C at < 40 percent relative humidity) The Keithley 237-ALG-2 is a 2m (6.6 ft) Low Noise Input Triax cable (SC-22) terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 237-ALG-2
The 237-ALG-2 is a coaxial cable from Keithley. Additional Features: For use with: Series 2200, Series 2600B, 4200-PA, 6220, 6221, 6482, 6487, 6514, 6517A, and 6517B Working voltage: 600 V peak center conductor to inner shield; 1,300 V peak center conductor and inner shield to outer shell Contact resistance: < 0.5 ω Insulation resistance: 1015 ω, center conductor to inner shield (500 V test voltage, 23 °C at < 40 percent relative humidity) The Keithley 237-ALG-2 is a 2m (6.6 ft) Low Noise Input Triax cable (SC-22) terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other.

The 237-ALG-2 is a coaxial cable from Keithley.

Additional Features:

  • For use with: Series 2200, Series 2600B, 4200-PA, 6220, 6221, 6482, 6487, 6514, 6517A, and 6517B
  • Working voltage: 600 V peak center conductor to inner shield; 1,300 V peak center conductor and inner shield to outer shell
  • Contact resistance: < 0.5 Ω
  • Insulation resistance: 1015 Ω, center conductor to inner shield (500 V test voltage, 23 °C at < 40 percent relative humidity)

The Keithley 237-ALG-2 is a 2m (6.6 ft) Low Noise Input Triax cable (SC-22) terminated with a 3-slot male triax connector on one end and 3 alligator clips on the other.

Supplier's Site
Low Noise Triax Cable, Smu/analyzer; Accessory Type Keithley - 59T7627 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Triax Cable, Smu/analyzer; Accessory Type Keithley
59T7627
Low Noise Triax Cable, Smu/analyzer; Accessory Type Keithley 59T7627
LOW NOISE TRIAX CABLE, SMU/ANALYZER; Accessory Type:Low Noise Triax Cable; For Use With:Keithley 2200 Power Supplies, 2600B, 6220, 6221 SMU, 4200-PA Analyzers, 6487, 6514, 6482, 6517A/B; Product Range:- RoHS Compliant: Yes

LOW NOISE TRIAX CABLE, SMU/ANALYZER; Accessory Type:Low Noise Triax Cable; For Use With:Keithley 2200 Power Supplies, 2600B, 6220, 6221 SMU, 4200-PA Analyzers, 6487, 6514, 6482, 6517A/B; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 237-ALG-2 59T7627
Product Name Coaxial Cable Low Noise Triax Cable, Smu/analyzer; Accessory Type Keithley
Cable Type Coaxial; Triaxial Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/410-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details