ValueTronics International, Inc. Coaxial Cable 11857B

Description
The 11857B is a coaxial cable from Agilent. Additional Features: Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz One cable has 75 ohm type-N male connectors on both ends; the other has one type-N male and one type-N female connector Option B24 deletes phase requirement between cables in the set
Description
The 11857B is a coaxial cable from Agilent. Additional Features: Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz One cable has 75 ohm type-N male connectors on both ends; the other has one type-N male and one type-N female connector Option B24 deletes phase requirement between cables in the set

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 11857B - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
11857B
Coaxial Cable 11857B
The 11857B is a coaxial cable from Agilent. Additional Features: Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz One cable has 75 ohm type-N male connectors on both ends; the other has one type-N male and one type-N female connector Option B24 deletes phase requirement between cables in the set

The 11857B is a coaxial cable from Agilent.

Additional Features:

  • Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz
  • One cable has 75 ohm type-N male connectors on both ends; the other has one type-N male and one type-N female connector
  • Option B24 deletes phase requirement between cables in the set
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 11857B
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441466-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details