Pomona Electronics Patch Cord B-36-0

Description
Multi-Stacking Banana Plug Patch Cord, black
Datasheet
Description
Multi-Stacking Banana Plug Patch Cord, black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
B-36-0
B-36-0
Multi-Stacking Banana Plug Patch Cord, black

Multi-Stacking Banana Plug Patch Cord, black

Patch Cord B-36-0
The B-36-0 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Black Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Materials: Conn: Extension Stacking Banana Plug Material: Spring, Beryllium Copper per QQ-C-533, Allow 172, Cond. HT. Plug Body: Brass, per QQ-B-626, Alloy 360, ½ hard. Finish: Nickel plate per QQ-N-290 class 2, 200/300 microinches. Insulation: Polypropylene molded to plug body and wire Color: Matches color of wire. Marking: “MODEL B-XX” Wire: 18 AWG, stranding 65 x 36 t.c., PVC insulated, 3.66 (.144) O.D. Ratings (Entire Assembly): Operating Temperature.: +55ºC. (+131ºF.) Max. Operating Voltage: Hand-held Testing: 30VAC/60 VDC Max. Hands free testing in Controlled Voltage Environment: 5000 WVDC Current: 15 Amperes Cont. The Pomona B-36-0 is a 36-inch black Patch Cord with Stackable Banana Plugs on both ends, polypropylene insulated, and PVC insulated tinned copper wire, that can be cross and vertically stacked for test versatility. The connector insulation is molded onto the connector and wire for superior strength and durability. Banana plug springs are nickel plated beryllium copper for long insertion life.

The B-36-0 is a patch cord from Pomona.

Additional Features:

  • 36" Stack-Up Banana Plug Patch Cord
  • Color: Black
  • Mates to Model #1581, 2854 or standard Banana Jack
  • Cross and vertical stacking banana plug
  • Ideal for providing jumpers or chassis boxes

Materials:

  • Conn: Extension Stacking Banana Plug
  • Material: Spring, Beryllium Copper per QQ-C-533, Allow 172, Cond. HT.
  • Plug Body: Brass, per QQ-B-626, Alloy 360, ½ hard.
  • Finish: Nickel plate per QQ-N-290 class 2, 200/300 microinches.
  • Insulation: Polypropylene molded to plug body and wire
  • Color: Matches color of wire.
  • Marking: “MODEL B-XX”
  • Wire: 18 AWG, stranding 65 x 36 t.c., PVC insulated, 3.66 (.144) O.D.

Ratings (Entire Assembly):

  • Operating Temperature.: +55ºC. (+131ºF.) Max.
  • Operating Voltage: Hand-held Testing: 30VAC/60 VDC Max.
  • Hands free testing in Controlled Voltage Environment: 5000 WVDC
  • Current: 15 Amperes Cont.

The Pomona B-36-0 is a 36-inch black Patch Cord with Stackable Banana Plugs on both ends, polypropylene insulated, and PVC insulated tinned copper wire, that can be cross and vertically stacked for test versatility. The connector insulation is molded onto the connector and wire for superior strength and durability. Banana plug springs are nickel plated beryllium copper for long insertion life.

Supplier's Site Datasheet
Patch Cord B-36-0
The B-36-0 is a patch cord from Pomona. Additional Features: 36" Stack-Up Banana Plug Patch Cord Color: Black Mates to Model #1581, 2854 or standard Banana Jack Cross and vertical stacking banana plug Ideal for providing jumpers or chassis boxes Materials: Conn: Extension Stacking Banana Plug Material: Spring, Beryllium Copper per QQ-C-533, Allow 172, Cond. HT. Plug Body: Brass, per QQ-B-626, Alloy 360, ½ hard. Finish: Nickel plate per QQ-N-290 class 2, 200/300 microinches. Insulation: Polypropylene molded to plug body and wire Color: Matches color of wire. Marking: “MODEL B-XX” Wire: 18 AWG, stranding 65 x 36 t.c., PVC insulated, 3.66 (.144) O.D. Ratings (Entire Assembly): Operating Temperature.: +55ºC. (+131ºF.) Max. Operating Voltage: Hand-held Testing: 30VAC/60 VDC Max. Hands free testing in Controlled Voltage Environment: 5000 WVDC Current: 15 Amperes Cont. The Pomona B-36-0 is a 36-inch black Patch Cord with Stackable Banana Plugs on both ends, polypropylene insulated, and PVC insulated tinned copper wire, that can be cross and vertically stacked for test versatility. The connector insulation is molded onto the connector and wire for superior strength and durability. Banana plug springs are nickel plated beryllium copper for long insertion life.

The B-36-0 is a patch cord from Pomona.

Additional Features:

  • 36" Stack-Up Banana Plug Patch Cord
  • Color: Black
  • Mates to Model #1581, 2854 or standard Banana Jack
  • Cross and vertical stacking banana plug
  • Ideal for providing jumpers or chassis boxes

Materials:

  • Conn: Extension Stacking Banana Plug
  • Material: Spring, Beryllium Copper per QQ-C-533, Allow 172, Cond. HT.
  • Plug Body: Brass, per QQ-B-626, Alloy 360, ½ hard.
  • Finish: Nickel plate per QQ-N-290 class 2, 200/300 microinches.
  • Insulation: Polypropylene molded to plug body and wire
  • Color: Matches color of wire.
  • Marking: “MODEL B-XX”
  • Wire: 18 AWG, stranding 65 x 36 t.c., PVC insulated, 3.66 (.144) O.D.

Ratings (Entire Assembly):

  • Operating Temperature.: +55ºC. (+131ºF.) Max.
  • Operating Voltage: Hand-held Testing: 30VAC/60 VDC Max.
  • Hands free testing in Controlled Voltage Environment: 5000 WVDC
  • Current: 15 Amperes Cont.

The Pomona B-36-0 is a 36-inch black Patch Cord with Stackable Banana Plugs on both ends, polypropylene insulated, and PVC insulated tinned copper wire, that can be cross and vertically stacked for test versatility. The connector insulation is molded onto the connector and wire for superior strength and durability. Banana plug springs are nickel plated beryllium copper for long insertion life.

Supplier's Site Datasheet
Patch Cord, Stack-Up Banana Plug Each End, 36 Inch, Black - 70197062 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord, Stack-Up Banana Plug Each End, 36 Inch, Black
70197062
Patch Cord, Stack-Up Banana Plug Each End, 36 Inch, Black 70197062
Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Test Lead, 1.5 m Length, Silicone Insulated Wire, 600 V, 1000 V, 10 A Ratings
Brass body; beryllium copper spring. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.66 mm (0.144) O.D. Rating: 5000 VDC; 15 amps; +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Pomona Electronics ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number B-36-0 B-36-0 70197062
Product Name Patch Cord Patch Cord, Stack-Up Banana Plug Each End, 36 Inch, Black
Standards / Certifications CE
North American 18 AWG
Number of Conductors 1 #
Rated Voltage 0.5000 kilovolts
Rated Amperage 15 amps
Unlock Full Specs
to access all available technical data

Similar Products