Keithley Instruments, Inc. RF Cable Assemblies 236-ILC-3

Description
RF Cable Assemblies SMA MALE TO SMA MALE with Alligator Clips
Datasheet
Description
RF Cable Assemblies SMA MALE TO SMA MALE with Alligator Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 236-ILC-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
236-ILC-3
RF Cable Assemblies 236-ILC-3
RF Cable Assemblies SMA MALE TO SMA MALE with Alligator Clips

RF Cable Assemblies SMA MALE TO SMA MALE with Alligator Clips

Buy Now
The 236-ILC-3 is a cable from Keithley. Additional Features: 3m 3-pin-to-3-pin cable The Keithley Model 236-ILC-3 is a 3-pin female to 3-pin female interlock cable assembly for the 236, 237, 238 and the Model 4200-SCS. The cable is 9.8 ft (3 m) long. The Model 236-ILC-3 cable connects the safety interlock circuit of the Model 4200-SCS to the safety interlock switch of the test fixture containing the device under test. To use the Model 236-ILC-3, plug one end of the cable into the INTERLOCK connector on the test fixture, and connect the other end of the cable into the INTERLOCK connector on the rear panel of the instrument.

The 236-ILC-3 is a cable from Keithley.

Additional Features:

  • 3m 3-pin-to-3-pin cable

The Keithley Model 236-ILC-3 is a 3-pin female to 3-pin female interlock cable assembly for the 236, 237, 238 and the Model 4200-SCS. The cable is 9.8 ft (3 m) long.

The Model 236-ILC-3 cable connects the safety interlock circuit of the Model 4200-SCS to the safety interlock switch of the test fixture containing the device under test. To use the Model 236-ILC-3, plug one end of the cable into the INTERLOCK connector on the test fixture, and connect the other end of the cable into the INTERLOCK connector on the rear panel of the instrument.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 236-ILC-3 236-ILC-3
Product Name RF Cable Assemblies Cable
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details