Keithley Instruments, Inc. Coaxial Cable 7051-2

Description
The 7051-2 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 2 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O lines
Description
The 7051-2 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 2 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O lines

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7051-2 - ValueTronics International, Inc.
Elgin, IL, USA
Coaxial Cable
7051-2
Coaxial Cable 7051-2
The 7051-2 is a coaxial cable from Keithley. Additional Features: General purpose BNC to BNC cable, 2 feet For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O lines

The 7051-2 is a coaxial cable from Keithley.

Additional Features:

  • General purpose BNC to BNC cable, 2 feet
  • For use with: 2015, 2016, 3390, 7711, some instrument external trigger I/O lines
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number 7051-2
Product Name Coaxial Cable
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2015698-5 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.4593 ft (1.4 dm)
View Details
2 suppliers
Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Resolver cable - NEBM-M23G12-E-10-N-S1G9 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details