Keithley Instruments, Inc. Gpib Cable, Double Shielded, 1M, Smu; Accessory Type Keithley 7007-1

Description
GPIB CABLE, DOUBLE SHIELDED, 1M, SMU; Accessory Type:GPIB Cable; For Use With:Keithley IEEE-488 Interconnect 2600B Model Source Meter Units; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GPIB CABLE, DOUBLE SHIELDED, 1M, SMU; Accessory Type:GPIB Cable; For Use With:Keithley IEEE-488 Interconnect 2600B Model Source Meter Units; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gpib Cable, Double Shielded, 1M, Smu; Accessory Type Keithley - 01H9086 - Newark, An Avnet Company
Chicago, IL, United States
Gpib Cable, Double Shielded, 1M, Smu; Accessory Type Keithley
01H9086
Gpib Cable, Double Shielded, 1M, Smu; Accessory Type Keithley 01H9086
GPIB CABLE, DOUBLE SHIELDED, 1M, SMU; Accessory Type:GPIB Cable; For Use With:Keithley IEEE-488 Interconnect 2600B Model Source Meter Units; Product Range:- RoHS Compliant: Yes

GPIB CABLE, DOUBLE SHIELDED, 1M, SMU; Accessory Type:GPIB Cable; For Use With:Keithley IEEE-488 Interconnect 2600B Model Source Meter Units; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
GPIB Cable 7007-1
The 7007-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: Double Shielded Premium GPIB Cable, 1m (3.2 ft.) Two standard IEEE-488 connectors Double-shielded premium GPIB cable. Each end is terminated with a feed through style metal housing for longest life and best performance. The mating thumb screws are metric.

The 7007-1 is a 1 Meter GPIB Cable from Keithley. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment.

Additional Features:

  • Double Shielded Premium GPIB Cable, 1m (3.2 ft.)
  • Two standard IEEE-488 connectors

Double-shielded premium GPIB cable. Each end is terminated with a feed through style metal housing for longest life and best performance. The mating thumb screws are metric.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 01H9086 7007-1
Product Name Gpib Cable, Double Shielded, 1M, Smu; Accessory Type Keithley GPIB Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
View Details
System cable - 706-2500/503-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
1/4″ Phone Plug to XK Micro-Hook, Audio Test Cable - 2520XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details