ValueTronics International, Inc. Cable E5381A

Description
The E5381A is a cable from Agilent. Additional Features: Differential Flying Leads with 90-pin Cable Connector 17 channels: 16 single-ended or differential data, 1 single-ended or differential clock 0.9 pF equivalent load capacitance 1.5 Gb/s maximum data rate Measure signals with as little as 200mV Vmax-Vmin signal amplitude Compatible With: Logic analyzers with 90-pin cable connectors Logic Analyzer Cable Connectors The Agilent E5381A flying lead set is the tool to use when probing points are dispersed on your target or a probing point was not designed in. This probe comes with a variety of high performance accessories that can be used to connect to designed in connectors or solder attached to surface mount components, vias, pads, traces and other PC board features. This probe can be used with any Agilent logic analyzer with a 90-pin cable connector.
Description
The E5381A is a cable from Agilent. Additional Features: Differential Flying Leads with 90-pin Cable Connector 17 channels: 16 single-ended or differential data, 1 single-ended or differential clock 0.9 pF equivalent load capacitance 1.5 Gb/s maximum data rate Measure signals with as little as 200mV Vmax-Vmin signal amplitude Compatible With: Logic analyzers with 90-pin cable connectors Logic Analyzer Cable Connectors The Agilent E5381A flying lead set is the tool to use when probing points are dispersed on your target or a probing point was not designed in. This probe comes with a variety of high performance accessories that can be used to connect to designed in connectors or solder attached to surface mount components, vias, pads, traces and other PC board features. This probe can be used with any Agilent logic analyzer with a 90-pin cable connector.

Suppliers

Company
Product
Description
Supplier Links
Cable E5381A
The E5381A is a cable from Agilent. Additional Features: Differential Flying Leads with 90-pin Cable Connector 17 channels: 16 single-ended or differential data, 1 single-ended or differential clock 0.9 pF equivalent load capacitance 1.5 Gb/s maximum data rate Measure signals with as little as 200mV Vmax-Vmin signal amplitude Compatible With: Logic analyzers with 90-pin cable connectors Logic Analyzer Cable Connectors The Agilent E5381A flying lead set is the tool to use when probing points are dispersed on your target or a probing point was not designed in. This probe comes with a variety of high performance accessories that can be used to connect to designed in connectors or solder attached to surface mount components, vias, pads, traces and other PC board features. This probe can be used with any Agilent logic analyzer with a 90-pin cable connector.

The E5381A is a cable from Agilent.

Additional Features:

  • Differential Flying Leads with 90-pin Cable Connector
  • 17 channels: 16 single-ended or differential data, 1 single-ended or differential clock
  • 0.9 pF equivalent load capacitance
  • 1.5 Gb/s maximum data rate
  • Measure signals with as little as 200mV Vmax-Vmin signal amplitude

Compatible With:

  • Logic analyzers with 90-pin cable connectors Logic Analyzer Cable Connectors

The Agilent E5381A flying lead set is the tool to use when probing points are dispersed on your target or a probing point was not designed in. This probe comes with a variety of high performance accessories that can be used to connect to designed in connectors or solder attached to surface mount components, vias, pads, traces and other PC board features. This probe can be used with any Agilent logic analyzer with a 90-pin cable connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number E5381A
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details