B&K Precision Cable TL30

Description
The TL30 is a cable from BK Precision. Additional Features: 30A Hook-up Cable Set #10 Spade Lug to Large 3" Battery Clips Jaws open to 0.75" (19mm) 30A Rating Black and Red pair Approximate overall length 30" (0.75m) The BK Precision TL30 are 30Amp test leads that are ideal for bench power supply applications that require clip termination such as battery charging. Note that the spade lug connector will not connect to power supplies with banana only jacks. The power supply must have a threaded binding post.
Description
The TL30 is a cable from BK Precision. Additional Features: 30A Hook-up Cable Set #10 Spade Lug to Large 3" Battery Clips Jaws open to 0.75" (19mm) 30A Rating Black and Red pair Approximate overall length 30" (0.75m) The BK Precision TL30 are 30Amp test leads that are ideal for bench power supply applications that require clip termination such as battery charging. Note that the spade lug connector will not connect to power supplies with banana only jacks. The power supply must have a threaded binding post.

Suppliers

Company
Product
Description
Supplier Links
Cable TL30
The TL30 is a cable from BK Precision. Additional Features: 30A Hook-up Cable Set #10 Spade Lug to Large 3" Battery Clips Jaws open to 0.75" (19mm) 30A Rating Black and Red pair Approximate overall length 30" (0.75m) The BK Precision TL30 are 30Amp test leads that are ideal for bench power supply applications that require clip termination such as battery charging. Note that the spade lug connector will not connect to power supplies with banana only jacks. The power supply must have a threaded binding post.

The TL30 is a cable from BK Precision.

Additional Features:

  • 30A Hook-up Cable Set
  • #10 Spade Lug to Large 3" Battery Clips
  • Jaws open to 0.75" (19mm)
  • 30A Rating
  • Black and Red pair
  • Approximate overall length 30" (0.75m)

The BK Precision TL30 are 30Amp test leads that are ideal for bench power supply applications that require clip termination such as battery charging. Note that the spade lug connector will not connect to power supplies with banana only jacks. The power supply must have a threaded binding post.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number TL30
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details