Tektronix, Inc. Cable P6041

Description
The P6041 is a cable from Tektronix. Features: BNC Probe Cable Interconnect Cable The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC oscilloscope input. A 50 ? termination is required to terminate the cable when connected to a high-impedance (1 M?) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit. The P6041 cable used with the CT1 and CT2 is 42 inches nominal. If additional length is required, the cables can be extended by using high-quality 50 ? cable and suitable interface connectors. (Also see Special Probe Cables, Optional Accessories.) Long cables may degrade high-frequency response.
Datasheet
Description
The P6041 is a cable from Tektronix. Features: BNC Probe Cable Interconnect Cable The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC oscilloscope input. A 50 ? termination is required to terminate the cable when connected to a high-impedance (1 M?) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit. The P6041 cable used with the CT1 and CT2 is 42 inches nominal. If additional length is required, the cables can be extended by using high-quality 50 ? cable and suitable interface connectors. (Also see Special Probe Cables, Optional Accessories.) Long cables may degrade high-frequency response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable P6041
The P6041 is a cable from Tektronix. Features: BNC Probe Cable Interconnect Cable The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC oscilloscope input. A 50 ? termination is required to terminate the cable when connected to a high-impedance (1 M?) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit. The P6041 cable used with the CT1 and CT2 is 42 inches nominal. If additional length is required, the cables can be extended by using high-quality 50 ? cable and suitable interface connectors. (Also see Special Probe Cables, Optional Accessories.) Long cables may degrade high-frequency response.

The P6041 is a cable from Tektronix.

Features:

  • BNC Probe Cable
  • Interconnect Cable

The P6041 Probe Cable provides the connection between the CT1 and CT2 Current Transformers and a BNC oscilloscope input. A 50 ? termination is required to terminate the cable when connected to a high-impedance (1 M?) oscilloscope input. One probe cable can be used to monitor several current transformers that have been wired into a circuit. The P6041 cable used with the CT1 and CT2 is 42 inches nominal. If additional length is required, the cables can be extended by using high-quality 50 ? cable and suitable interface connectors. (Also see Special Probe Cables, Optional Accessories.) Long cables may degrade high-frequency response.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Cable Assemblies
Product Number P6041
Product Name Cable
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-1-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details
System cable - 706-3033/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details